Granutech Grizzly
Mid-Stream Processing: the Grizzly is a Beast.
To further improve performance, reduce granulator wear and improve throughputs, many applications can benefit from mid-stream processing — that point in the process after the primary shred and before granulation. To make this all happen, Granutech-Saturn Systems offers the Grizzly.
A single-rotor grinder, the Grizzly has proven successful in more than doubling throughputs in a number of scrap tire applications.
The performance-based benefits don’t stop there however — other factors are impacted as well. For example, taking material down to a uniform size improves magnetic separation capability. The results of that improvement are a product that is consistently better than 95% free of all steel and an enhanced level of granulator efficiency. Granulator blade life, by nature of the cleaner material being infed to it, has been shown to increase by as much as 300%.
The Grizzly can be configured, through adjustment in screen size, to create product in 1/2-inch minus, 3/4-inch minus, 1-inch minus or larger sizes.
| GranuTech Saturn Systems | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Name | Granutech Grizzly |