Gorman-Rupp Pumps T6D60S-B Self Priming Pump

Description
T6D60S-B Self Priming Pump
Request a Quote
Description
T6D60S-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T6D60S-B Self Priming Pump from Gorman-Rupp Company is a basic self-priming centrifugal pump designed for handling solids-laden liquids and slurries. It features a 6,Äù x 6,Äù NPT female connection and a semi-open, two-vane impeller capable of handling spherical solids up to 1.50 inches in diameter. The pump operates at a maximum pressure of 112 psi and can handle liquid temperatures up to 160°F. Constructed with a gray iron casing and ductile iron impeller, the pump includes a cartridge-type mechanical seal that is oil-lubricated and features dual floating, self-aligning design. The lubrication for the bearings and seal cavity is SAE 30 non-detergent oil. The pump is equipped with standard features such as a brass pressure relief valve and oil level sight gauges, with optional equipment available for enhanced functionality. The T6D60S-B is designed for easy maintenance, allowing for quick access to the impeller through a patented lightweight inspection cover. The removable rotating assembly can be serviced without disturbing the pump volute or piping. Weighing approximately 900 lbs, it is suitable for various applications requiring reliable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The T6D60S-B Self Priming Pump from Gorman-Rupp Company is a basic self-priming centrifugal pump designed for handling solids-laden liquids and slurries. It features a 6,Äù x 6,Äù NPT female connection and a semi-open, two-vane impeller capable of handling spherical solids up to 1.50 inches in diameter. The pump operates at a maximum pressure of 112 psi and can handle liquid temperatures up to 160°F. Constructed with a gray iron casing and ductile iron impeller, the pump includes a cartridge-type mechanical seal that is oil-lubricated and features dual floating, self-aligning design. The lubrication for the bearings and seal cavity is SAE 30 non-detergent oil. The pump is equipped with standard features such as a brass pressure relief valve and oil level sight gauges, with optional equipment available for enhanced functionality. The T6D60S-B is designed for easy maintenance, allowing for quick access to the impeller through a patented lightweight inspection cover. The removable rotating assembly can be serviced without disturbing the pump volute or piping. Weighing approximately 900 lbs, it is suitable for various applications requiring reliable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
T6D60S-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
T6D60S-B Self Priming Pump
T6D60S-B Self Priming Pump
T6D60S-B Self Priming Pump

T6D60S-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name T6D60S-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
Unlock Full Specs
to access all available technical data

Similar Products

SM4F1-X20 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
T4A3S-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
S2E18-E3.5 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
13C3-E5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details