Gorman-Rupp Pumps T6C60SC-B /F Self Priming Pump

Description
T6C60SC-B /F Self Priming Pump
Request a Quote
Description
T6C60SC-B /F Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T6C60SC-B/F Self Priming Pump from Gorman-Rupp Company is a self-priming centrifugal pump designed for handling solids-laden liquids and slurries. It features a 6,Äù x 6,Äù NPT female connection and is capable of passing spherical solids up to 3,Äù in diameter. The pump is equipped with a semi-open, two-vane impeller and operates at a maximum pressure of 78 psi and a maximum liquid temperature of 160°F. Constructed from durable materials, the casing is made of gray iron, while the impeller is crafted from ductile iron. The pump includes a cartridge-type mechanical seal, oil-lubricated bearings, and a self-cleaning wear plate designed to reduce clogging. Standard equipment includes a brass pressure relief valve and oil level sight gauges, with optional features such as an automatic air release valve and various casing heaters. The T6C60SC-B/F is noted for its ease of maintenance, allowing for quick access to the impeller through a patented inspection cover. Weighing approximately 890 lbs, it is suitable for various industrial applications where reliable performance in challenging conditions is required.

Datasheet Summary
Powered by GS/AI

The T6C60SC-B/F Self Priming Pump from Gorman-Rupp Company is a self-priming centrifugal pump designed for handling solids-laden liquids and slurries. It features a 6,Äù x 6,Äù NPT female connection and is capable of passing spherical solids up to 3,Äù in diameter. The pump is equipped with a semi-open, two-vane impeller and operates at a maximum pressure of 78 psi and a maximum liquid temperature of 160°F. Constructed from durable materials, the casing is made of gray iron, while the impeller is crafted from ductile iron. The pump includes a cartridge-type mechanical seal, oil-lubricated bearings, and a self-cleaning wear plate designed to reduce clogging. Standard equipment includes a brass pressure relief valve and oil level sight gauges, with optional features such as an automatic air release valve and various casing heaters. The T6C60SC-B/F is noted for its ease of maintenance, allowing for quick access to the impeller through a patented inspection cover. Weighing approximately 890 lbs, it is suitable for various industrial applications where reliable performance in challenging conditions is required.

Suppliers

Company
Product
Description
Supplier Links
T6C60SC-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
T6C60SC-B /F Self Priming Pump
T6C60SC-B /F Self Priming Pump
T6C60SC-B /F Self Priming Pump

T6C60SC-B /F Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name T6C60SC-B /F Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
Unlock Full Specs
to access all available technical data

Similar Products

S3B65-E6 230/1 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
16C2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
SEC3B3-E5 230/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
T2E60SC-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details