The T6A61S-B/FM Self Priming Pump from Gorman-Rupp Company is a stainless steel fitted centrifugal pump designed for handling solids-laden liquids and slurries. It features a 6,Äù x 6,Äù NPT female connection and a semi-open, two-vane impeller capable of handling spherical solids up to 3 inches in diameter. The pump operates at a maximum pressure of 79 psi and can handle liquid temperatures up to 160°F. Constructed with a gray iron casing and stainless steel components, including the impeller and wear plate, the pump is built for durability. It utilizes a mechanical, oil-lubricated double floating seal and is equipped with open single and double row ball bearings for reliable operation. The lubrication system requires SAE 30 non-detergent oil. Standard equipment includes a stainless steel pressure relief valve and oil level sight gauges, while optional features such as an automatic air release valve and various impeller materials are available. The pump's design allows for easy maintenance, with a removable rotating assembly and a lightweight inspection cover for quick access to the impeller. Weighing approximately 880 lbs, it is suitable for various industrial applications requiring efficient solids handling.
T6A61S-B /FM Self Priming Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | T6A61S-B /FM Self Priming Pump |
| Pump Type | Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump |
| Discharge Size | 6.000 inch (152 mm) |
| Power Source | NoSourceIncluded; Basic |