Gorman-Rupp Pumps T6A60S-B Self Priming Pump

Description
T6A60S-B Self Priming Pump
Request a Quote
Description
T6A60S-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T6A60S-B Self Priming Pump from Gorman-Rupp Company features a 6,Äù x 6,Äù NPT female connection and is designed for efficient handling of solids-laden liquids. It utilizes a semi-open, two-vane impeller capable of managing spherical solids up to 3 inches in diameter. The pump is equipped with a cartridge-type mechanical seal that is oil-lubricated and features dual floating, self-aligning design for enhanced reliability. Constructed from durable materials, the casing is made of gray iron, while the impeller is crafted from ductile iron. The pump operates at a maximum pressure of 79 psi and can handle liquid temperatures up to 160°F. Standard equipment includes a brass pressure relief valve and oil level sight gauges, with optional features such as an automatic air release valve and a high pump temperature shutdown kit available. The T6A60S-B is designed for easy maintenance, allowing for quick access to the impeller through a patented lightweight inspection cover. Its dual bearing protection system enhances the longevity of the pump, making it suitable for various applications where reliable performance is critical. The pump weighs approximately 880 lbs and has a shipping weight of 970 lbs, with optional spool flanges available in ASA or DIN standards.

Datasheet Summary
Powered by GS/AI

The T6A60S-B Self Priming Pump from Gorman-Rupp Company features a 6,Äù x 6,Äù NPT female connection and is designed for efficient handling of solids-laden liquids. It utilizes a semi-open, two-vane impeller capable of managing spherical solids up to 3 inches in diameter. The pump is equipped with a cartridge-type mechanical seal that is oil-lubricated and features dual floating, self-aligning design for enhanced reliability. Constructed from durable materials, the casing is made of gray iron, while the impeller is crafted from ductile iron. The pump operates at a maximum pressure of 79 psi and can handle liquid temperatures up to 160°F. Standard equipment includes a brass pressure relief valve and oil level sight gauges, with optional features such as an automatic air release valve and a high pump temperature shutdown kit available. The T6A60S-B is designed for easy maintenance, allowing for quick access to the impeller through a patented lightweight inspection cover. Its dual bearing protection system enhances the longevity of the pump, making it suitable for various applications where reliable performance is critical. The pump weighs approximately 880 lbs and has a shipping weight of 970 lbs, with optional spool flanges available in ASA or DIN standards.

Suppliers

Company
Product
Description
Supplier Links
T6A60S-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
T6A60S-B Self Priming Pump
T6A60S-B Self Priming Pump
T6A60S-B Self Priming Pump

T6A60S-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name T6A60S-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
Unlock Full Specs
to access all available technical data

Similar Products

81 1/2A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
S3C1-E6 230/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
T4B3S-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
SFDEV3C-X Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Vortex Impeller Pump; Water Treatment Pump
Liquid Flow 3100.000 GPM (11742.42 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details