The T6A60S-4045T S5 Self Priming Pump is a diesel engine-driven, self-priming centrifugal pump designed for efficient liquid transfer in various applications. It features a 6,Äù x 6,Äù NPT size and is constructed with a gray iron casing, capable of handling a maximum operating pressure of 98 psi. The pump utilizes a semi-open, two-vane impeller made of ductile iron, allowing it to manage spherical solids up to 3 inches in diameter. This model is powered by a John Deere 4045T turbocharged diesel engine, which provides a maximum gross continuous horsepower of 74 at 2400 RPM. The engine is equipped with a 70-gallon fuel tank, offering a full load operating time of approximately 20 hours. The pump is designed for a maximum liquid temperature of 160°F and includes features such as a cartridge-type mechanical seal and a robust bearing housing. Standard equipment includes a hoisting bail, a 90° discharge elbow, and a single-level actuated liquid level control system. Optional accessories are available, including a battery, skid base kit, and various wheel kits for mobility. The pump is not suitable for use in explosive atmospheres or for pumping volatile flammable liquids.
T6A60S-4045T S5 Self Priming Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | T6A60S-4045T S5 Self Priming Pump |
| Pump Type | Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump |
| Discharge Size | 6.000 inch (152 mm) |
| Power Source | Gasoline or Diesel Engine; Diesel Engine |