Gorman-Rupp Pumps T10C60SC-B Self Priming Pump

Description
T10C60SC-B Self Priming Pump
Request a Quote
Description
T10C60SC-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T10C60SC-B Self Priming Pump from Gorman-Rupp Company is a self-priming centrifugal pump designed for handling solids-laden liquids and slurries. It features a 10,Äù x 10,Äù flanged size and a semi-open, two-vane impeller capable of handling spherical solids up to 3,Äù in diameter. The pump is constructed with durable materials, including a gray iron casing and ductile iron impeller, ensuring longevity and reliability in demanding applications. This model operates at a maximum pressure of 99 psi and can handle liquid temperatures up to 160°F. It is equipped with a cartridge-type mechanical seal, oil-lubricated bearings, and a self-cleaning wearplate that reduces clogging and maintenance downtime. The pump also includes standard features such as a brass pressure relief valve and oil level sight gauges. The T10C60SC-B is designed for easy maintenance, allowing for the removal of the rotating assembly without disturbing the pump volute or piping. Optional equipment includes an automatic air release valve and various seal options, enhancing its versatility for different applications. With a net weight of 1,530 lbs and a shipping weight of 1,600 lbs, this pump is suitable for heavy-duty use in industrial settings.

Datasheet Summary
Powered by GS/AI

The T10C60SC-B Self Priming Pump from Gorman-Rupp Company is a self-priming centrifugal pump designed for handling solids-laden liquids and slurries. It features a 10,Äù x 10,Äù flanged size and a semi-open, two-vane impeller capable of handling spherical solids up to 3,Äù in diameter. The pump is constructed with durable materials, including a gray iron casing and ductile iron impeller, ensuring longevity and reliability in demanding applications. This model operates at a maximum pressure of 99 psi and can handle liquid temperatures up to 160°F. It is equipped with a cartridge-type mechanical seal, oil-lubricated bearings, and a self-cleaning wearplate that reduces clogging and maintenance downtime. The pump also includes standard features such as a brass pressure relief valve and oil level sight gauges. The T10C60SC-B is designed for easy maintenance, allowing for the removal of the rotating assembly without disturbing the pump volute or piping. Optional equipment includes an automatic air release valve and various seal options, enhancing its versatility for different applications. With a net weight of 1,530 lbs and a shipping weight of 1,600 lbs, this pump is suitable for heavy-duty use in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
T10C60SC-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
T10C60SC-B Self Priming Pump
T10C60SC-B Self Priming Pump
T10C60SC-B Self Priming Pump

T10C60SC-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name T10C60SC-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 10.000 inch (254 mm)
Power Source NoSourceIncluded; Basic
Unlock Full Specs
to access all available technical data

Similar Products

12D1-GX160 Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Gasoline or Diesel Engine; Gasoline Engine
View Details
S4D1-E10 230/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
81 1/2D3-X1 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
04B3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details