Gorman-Rupp Pumps
SFV4E-X Submersible Pump
Description
SFV4E-X Submersible Pump
Request a Quote
Email Supplier
Datasheet
Description
SFV4E-X Submersible Pump
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Name
|
SFV4E-X Submersible Pump |
|
Pump Type
|
Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Vortex Impeller Pump; Water Treatment Pump
|
|
Liquid Flow
|
3100.000 GPM (11742.42 L/min)
|
|
Discharge Size
|
4.000 inch (102 mm)
|
|
HP
|
3.00 to 75.00 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Treatment Pump
Liquid Flow
3100.000 GPM (11742.42 L/min)
Discharge Size
4.000 inch (102 mm)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
PTO
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
3.000 inch (76.2 mm)
Media Temperature
-60 to 500 F (-51 to 260 C)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size
2.000 inch (50.8 mm)
Power Source
Electric Motor
View Details