Gorman-Rupp Pumps SFEV3B Submersible Pump

Description
SFEV3B Submersible Pump
Request a Quote
Description
SFEV3B Submersible Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFEV3B Submersible Pump from Gorman-Rupp Company is designed for efficient solids handling with a 3-inch spherical solids passage. It features NEMA premium efficiency motors and utilizes vortex pump technology, which enhances performance while maintaining durability. The pump includes a press-fit motor with a finned housing for superior cooling, contributing to extended motor life. It is equipped with standard moisture detection in both the seal and motor chambers, ensuring reliability in operation. This model is CSA-C/US and Factory Mutual (FM) approved for Class I, Division I, Group C and D hazardous locations, making it suitable for various industrial applications. The pump is constructed with ductile iron and gray iron materials, ensuring robustness. It operates effectively at a maximum liquid temperature of 104°F (40°C) and has a maximum submergence depth of 65 feet (20 meters). The SFEV3B is compatible with optional accessories such as hard iron impellers and control panels, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The SFEV3B Submersible Pump from Gorman-Rupp Company is designed for efficient solids handling with a 3-inch spherical solids passage. It features NEMA premium efficiency motors and utilizes vortex pump technology, which enhances performance while maintaining durability. The pump includes a press-fit motor with a finned housing for superior cooling, contributing to extended motor life. It is equipped with standard moisture detection in both the seal and motor chambers, ensuring reliability in operation. This model is CSA-C/US and Factory Mutual (FM) approved for Class I, Division I, Group C and D hazardous locations, making it suitable for various industrial applications. The pump is constructed with ductile iron and gray iron materials, ensuring robustness. It operates effectively at a maximum liquid temperature of 104°F (40°C) and has a maximum submergence depth of 65 feet (20 meters). The SFEV3B is compatible with optional accessories such as hard iron impellers and control panels, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
SFEV3B Submersible Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
SFEV3B Submersible Pump
SFEV3B Submersible Pump
SFEV3B Submersible Pump

SFEV3B Submersible Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name SFEV3B Submersible Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Vortex Impeller Pump; Water Treatment Pump
Liquid Flow 3100.000 GPM (11742.42 L/min)
Discharge Size 3.000 inch (76.2 mm)
HP 3.00 to 75.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

SM6D1-X30 575/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 6.000 inch (152 mm)
Power Source Electric Motor
View Details
T4E60SC-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
16A2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
13D1-L70W FT4 S/G Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details