Gorman-Rupp Pumps SEC2B3-E2 230/1 Submersible Pump

Description
SEC2B3-E2 230/1 Submersible Pump
Request a Quote
Description
SEC2B3-E2 230/1 Submersible Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEC2B3-E2 230/1 Submersible Pump from Gorman-Rupp Company is designed for dewatering applications, capable of handling sediment-laden liquids with solids up to 3/8" in diameter. It features a robust cast iron construction with a high chromium steel impeller for enhanced durability. The pump operates with a 2 horsepower, 230V electric motor running at 3450 RPM, and is equipped with a 32-foot power cable that requires field wiring. This model is suitable for various applications including construction sites, wastewater management, stormwater control, farming, and general drainage. It includes a silicon carbide mechanical seal and a shaft seal for reliable operation. The maximum operating temperature is 104°F (40°C), and the pump is UL/CSA listed. Weighing approximately 103 lbs (47 kg), it is designed for continuous duty and includes a built-in carry handle for ease of transport.

Datasheet Summary
Powered by GS/AI

The SEC2B3-E2 230/1 Submersible Pump from Gorman-Rupp Company is designed for dewatering applications, capable of handling sediment-laden liquids with solids up to 3/8" in diameter. It features a robust cast iron construction with a high chromium steel impeller for enhanced durability. The pump operates with a 2 horsepower, 230V electric motor running at 3450 RPM, and is equipped with a 32-foot power cable that requires field wiring. This model is suitable for various applications including construction sites, wastewater management, stormwater control, farming, and general drainage. It includes a silicon carbide mechanical seal and a shaft seal for reliable operation. The maximum operating temperature is 104°F (40°C), and the pump is UL/CSA listed. Weighing approximately 103 lbs (47 kg), it is designed for continuous duty and includes a built-in carry handle for ease of transport.

Suppliers

Company
Product
Description
Supplier Links
SEC2B3-E2 230/1 Submersible Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
SEC2B3-E2 230/1 Submersible Pump
SEC2B3-E2 230/1 Submersible Pump
SEC2B3-E2 230/1 Submersible Pump

SEC2B3-E2 230/1 Submersible Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name SEC2B3-E2 230/1 Submersible Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

GHC2JP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
SM4D65-X10 575/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
81 1/2D52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
S6A1-E60 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 6.000 inch (152 mm)
Power Source Electric Motor
View Details