Gorman-Rupp Pumps PAH8A65C-B Priming Assisted Pump

Description
PAH8A65C-B Priming Assisted Pump
Request a Quote
Description
PAH8A65C-B Priming Assisted Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH8A65C-B Priming Assisted Pump is a stainless steel centrifugal pump designed for demanding applications in mining, construction, municipal, agricultural, and industrial sectors. It features a 10,Äù x 8,Äù flanged casing made from CD4MCu stainless steel, capable of handling a maximum casing pressure of 265 psi and an operating pressure of 250 psi at temperatures up to 100°F. The pump is equipped with a two-vane impeller that can handle spherical solids up to 3 inches in diameter. The pump includes a priming chamber with a stainless steel 316 housing and is designed with various stainless steel components for durability, including the impeller shaft and wear ring. It has a net weight of 1650 lbs and a shipping weight of 1850 lbs, making it a robust option for heavy-duty applications. The pump is lubricated with lithium EP2 grease and features mechanical seals with silicon carbide components, ensuring reliable operation. Optional equipment includes a base, coupling, and pressure gauge kits, enhancing its versatility for different setups.

Datasheet Summary
Powered by GS/AI

The PAH8A65C-B Priming Assisted Pump is a stainless steel centrifugal pump designed for demanding applications in mining, construction, municipal, agricultural, and industrial sectors. It features a 10,Äù x 8,Äù flanged casing made from CD4MCu stainless steel, capable of handling a maximum casing pressure of 265 psi and an operating pressure of 250 psi at temperatures up to 100°F. The pump is equipped with a two-vane impeller that can handle spherical solids up to 3 inches in diameter. The pump includes a priming chamber with a stainless steel 316 housing and is designed with various stainless steel components for durability, including the impeller shaft and wear ring. It has a net weight of 1650 lbs and a shipping weight of 1850 lbs, making it a robust option for heavy-duty applications. The pump is lubricated with lithium EP2 grease and features mechanical seals with silicon carbide components, ensuring reliable operation. Optional equipment includes a base, coupling, and pressure gauge kits, enhancing its versatility for different setups.

Suppliers

Company
Product
Description
Supplier Links
PAH8A65C-B Priming Assisted Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
PAH8A65C-B Priming Assisted Pump
PAH8A65C-B Priming Assisted Pump
PAH8A65C-B Priming Assisted Pump

PAH8A65C-B Priming Assisted Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name PAH8A65C-B Priming Assisted Pump
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 8.000 inch (203 mm)
Power Source NoSourceIncluded; Basic
Unlock Full Specs
to access all available technical data

Similar Products

11 1/2A2-E2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
81 1/2D3-E.75 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
SFDV3B-X Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Vortex Impeller Pump; Water Treatment Pump
Liquid Flow 3100.000 GPM (11742.42 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
81 1/4A3-X.50 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.250 inch (31.75 mm)
Power Source Electric Motor
View Details