The PA8E60-4045H FT4 Priming Assisted Pump is a diesel engine-driven centrifugal pump designed for robust performance in demanding applications. It features an 8,Äù x 8,Äù flanged pump size and is powered by a John Deere 4045HFC04 engine, compliant with EPA Tier 4 emissions standards. The pump is equipped with a gear-driven air compressor and has a maximum operating pressure of 109 psi. It can handle spherical solids up to 3 inches in diameter and has a maximum liquid temperature of 160°F. The pump's construction includes a ductile iron casing and impeller, ensuring durability and reliability. It incorporates a mechanical seal with silicon carbide components for effective sealing. The unit has a fuel tank capacity of 110 gallons, providing a full load operating time of approximately 19.7 hours. The control panel includes features such as throttle control, various indicators, and an audible startup warning. With a net weight of 4,900 lbs and a shipping weight of 5,270 lbs, the pump is designed for heavy-duty applications. Optional equipment includes a heated priming chamber kit and various trailer options for mobility. This pump is suitable for applications requiring positive priming capabilities, particularly in environments with large volumes of air in the liquid being pumped.
PA8E60-4045H FT4 Priming Assisted Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | PA8E60-4045H FT4 Priming Assisted Pump |
| Pump Type | Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump |
| Discharge Size | 8.000 inch (203 mm) |
| Power Source | Gasoline or Diesel Engine; Diesel Engine |