The GMS3JJ3-B Positive Displacement Pump is part of the GMS series designed for medium duty applications. It operates within a capacity range of 3 to 265 GPM (11 to 930 LPM) and can handle pressures up to 150 PSI (10.3 BAR). The pump is suitable for a wide viscosity range, accommodating fluids from 28 SSU to 250,000 SSU (1 to 55,000 cSt), and can operate in temperatures from -60°F to 450°F (-51°C to 230°C). This model features high-strength, computer profiled gearing for quiet operation and thrust-controlled pump elements. It offers exceptional seal versatility, with options for carbon graphite or silicon carbide bushings, and various sealing methods including packing and mechanical seals. The GMS3JJ3-B is designed for applications such as booster service, circulating, filtering, lubricating, and transferring fluids. It is a self-contained unit that does not require external bearings unless used in belt-driven configurations, which necessitate a pedestal bearing. Engineers considering this pump should evaluate its specifications against their project requirements, particularly in terms of fluid viscosity, temperature, and pressure needs.
GMS3JJ3-B Positive Displacement Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | GMS3JJ3-B Positive Displacement Pump |
| Pump Type | Centrifugal Pump; Gear Pump; Positive Displacement Pump |
| Discharge Size | 3.000 inch (76.2 mm) |
| Media Temperature | -60 to 450 F (-51 to 232 C) |