Gorman-Rupp Pumps GHC2 1/2JL3-B Positive Displacement Pump

Description
GHC2 1/2JL3-B Positive Displacement Pump
Request a Quote
Description
GHC2 1/2JL3-B Positive Displacement Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GHC2 1/2JL3-B Positive Displacement Pump is part of the GHC iron series, designed for heavy-duty applications. It operates within a capacity range of 3 to 107 GPM (11 to 405 LPM) and can handle pressures up to 300 PSI (21 BAR). The pump is suitable for a wide viscosity range, accommodating fluids from 28 SSU to 250,000 SSU (1 to 55,000 cSt), and can operate in temperatures from -60°F to 350°F (-51°C to 177°C). This model features externally adjustable rotor end clearance, high-strength computer-profiled gearing for quiet operation, and multiple port positions for installation flexibility. It can be foot-mounted or directly connected to NEMA "C" flange motors using a motor adapter. The pump is compatible with various clean liquids and is designed for applications such as circulating, filtering, lubricating, and transferring fluids. The construction includes durable materials like cast iron and options for carbon graphite or silicon carbide bushings, enhancing wear resistance and performance longevity.

Datasheet Summary
Powered by GS/AI

The GHC2 1/2JL3-B Positive Displacement Pump is part of the GHC iron series, designed for heavy-duty applications. It operates within a capacity range of 3 to 107 GPM (11 to 405 LPM) and can handle pressures up to 300 PSI (21 BAR). The pump is suitable for a wide viscosity range, accommodating fluids from 28 SSU to 250,000 SSU (1 to 55,000 cSt), and can operate in temperatures from -60°F to 350°F (-51°C to 177°C). This model features externally adjustable rotor end clearance, high-strength computer-profiled gearing for quiet operation, and multiple port positions for installation flexibility. It can be foot-mounted or directly connected to NEMA "C" flange motors using a motor adapter. The pump is compatible with various clean liquids and is designed for applications such as circulating, filtering, lubricating, and transferring fluids. The construction includes durable materials like cast iron and options for carbon graphite or silicon carbide bushings, enhancing wear resistance and performance longevity.

Suppliers

Company
Product
Description
Supplier Links
GHC2 1/2JL3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
GHC2 1/2JL3-B Positive Displacement Pump
GHC2 1/2JL3-B Positive Displacement Pump
GHC2 1/2JL3-B Positive Displacement Pump

GHC2 1/2JL3-B Positive Displacement Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name GHC2 1/2JL3-B Positive Displacement Pump
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
Unlock Full Specs
to access all available technical data

Similar Products

63D31-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
GHA4SU4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
GHS2 1/2NM3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
GMC2GC3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 300 F (-51 to 149 C)
View Details