The GHA4RS3-B Positive Displacement Pump is part of the GHA series designed for extreme duty applications, particularly suitable for handling abrasive materials. It features hardened, wear-resistant gears and housing, ensuring durability and longevity in demanding environments. The pump operates within a capacity range of 8 to 325 GPM (25 to 1020 LPM) and can handle pressures up to 200 PSI (14 BAR). It is capable of managing liquids with viscosities from 28 to 250,000 SSU (1 to 55,000 cSt) and can operate at temperatures ranging from -60°F to 500°F (-51°C to 260°C). The GHA4RS3-B includes options for head and backhead jackets for temperature control, as well as flexible sealing designs that accommodate various industry-standard seals or packing. Its design incorporates an integral, maintenance-free radial/thrust bearing, which reduces deflection and wear, allowing for extended service life. This pump is compatible with a wide range of liquids, including paints, inks, adhesives, waste liquids, and emulsions, making it a versatile choice for various industrial applications.
GHA4RS3-B Positive Displacement Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | GHA4RS3-B Positive Displacement Pump |
| Pump Type | Centrifugal Pump; Gear Pump; Positive Displacement Pump |
| Discharge Size | 4.000 inch (102 mm) |
| Media Temperature | -60 to 500 F (-51 to 260 C) |