The GHA4RM4-B Positive Displacement Pump is part of the GHA series designed for extreme duty applications, particularly suitable for handling abrasive materials. It features hardened, wear-resistant gears and housing, ensuring durability and longevity in demanding environments. The pump operates within a capacity range of 8 to 325 GPM (25 to 1020 LPM) and can handle pressures up to 200 PSI (14 BAR). It is capable of managing liquids with viscosities from 28 to 250,000 SSU (1 to 55,000 cSt) and can operate in temperatures ranging from -60°F to 500°F (-51°C to 260°C). The design includes an integral, maintenance-free radial/thrust bearing that minimizes deflection and wear, along with externally adjustable rotor end clearance for enhanced performance. The pump is compatible with various liquids, including paints, inks, adhesives, and waste liquids, making it versatile for multiple industrial applications.
GHA4RM4-B Positive Displacement Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | GHA4RM4-B Positive Displacement Pump |
| Pump Type | Centrifugal Pump; Gear Pump; Positive Displacement Pump |
| Discharge Size | 4.000 inch (102 mm) |
| Media Temperature | -60 to 500 F (-51 to 260 C) |