Gorman-Rupp Pumps GHA1 1/2GF4-B Positive Displacement Pump

Description
GHA1 1/2GF4-B Positive Displacement Pump
Request a Quote
Description
GHA1 1/2GF4-B Positive Displacement Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GHA1 1/2GF4-B Positive Displacement Pump is part of the GHA series designed for extreme duty applications, particularly suitable for handling abrasive materials. It features hardened, wear-resistant gears and housing, ensuring durability and longevity in demanding environments. The pump operates within a capacity range of 8 to 325 GPM (25 to 1020 LPM) and can handle pressures up to 200 PSI (14 BAR). It is compatible with a wide range of viscosities, from 28 SSU to 250,000 SSU (1 to 55,000 cSt), and can operate at temperatures from -60°F to 500°F (-51°C to 260°C). The design includes an adjustable rotor end clearance and options for various mechanical seals or packing, enhancing its versatility for different applications. This pump is suitable for use with liquids such as paints, inks, adhesives, waste liquids, and emulsions, making it a reliable choice for engineers seeking a robust pumping solution.

Datasheet Summary
Powered by GS/AI

The GHA1 1/2GF4-B Positive Displacement Pump is part of the GHA series designed for extreme duty applications, particularly suitable for handling abrasive materials. It features hardened, wear-resistant gears and housing, ensuring durability and longevity in demanding environments. The pump operates within a capacity range of 8 to 325 GPM (25 to 1020 LPM) and can handle pressures up to 200 PSI (14 BAR). It is compatible with a wide range of viscosities, from 28 SSU to 250,000 SSU (1 to 55,000 cSt), and can operate at temperatures from -60°F to 500°F (-51°C to 260°C). The design includes an adjustable rotor end clearance and options for various mechanical seals or packing, enhancing its versatility for different applications. This pump is suitable for use with liquids such as paints, inks, adhesives, waste liquids, and emulsions, making it a reliable choice for engineers seeking a robust pumping solution.

Suppliers

Company
Product
Description
Supplier Links
GHA1 1/2GF4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
GHA1 1/2GF4-B Positive Displacement Pump
GHA1 1/2GF4-B Positive Displacement Pump
GHA1 1/2GF4-B Positive Displacement Pump

GHA1 1/2GF4-B Positive Displacement Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name GHA1 1/2GF4-B Positive Displacement Pump
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

GHS6SR3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 6.000 inch (152 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
GHA3RR3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
6404B60-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
03C11-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details