Gorman-Rupp Pumps 86A52-B Self Priming Pump

Description
86A52-B Self Priming Pump
Request a Quote
Description
86A52-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 86A52-B is a self-priming centrifugal pump designed for heavy-duty applications. It features a 6" x 6" NPT female connection and is constructed from gray iron, ensuring durability. The pump can handle spherical solids up to 1 15/16" in diameter and operates at a maximum pressure of 82 psi (565 kPa). Its semi-open, three-vane impeller is made of gray iron, while the impeller shaft is constructed from alloy steel 4150. The pump includes a replaceable wear plate, a seal plate, and a pedestal, all made from gray iron. The mechanical seal is self-lubricated and features silicon carbide faces, suitable for liquids with a maximum temperature of 160¬8F (71¬8C). The 86A52-B is equipped with open single row ball radial bearings and open double row ball thrust bearings, lubricated with SAE 30 non-detergent oil. With a net weight of 630 lbs (286 kg) and a shipping weight of 680 lbs (308 kg), this pump is designed for robust performance in various industrial, construction, and municipal applications. Optional equipment includes a casing heater and strainer, with additional options available upon consultation with the manufacturer.

Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 86A52-B is a self-priming centrifugal pump designed for heavy-duty applications. It features a 6" x 6" NPT female connection and is constructed from gray iron, ensuring durability. The pump can handle spherical solids up to 1 15/16" in diameter and operates at a maximum pressure of 82 psi (565 kPa). Its semi-open, three-vane impeller is made of gray iron, while the impeller shaft is constructed from alloy steel 4150. The pump includes a replaceable wear plate, a seal plate, and a pedestal, all made from gray iron. The mechanical seal is self-lubricated and features silicon carbide faces, suitable for liquids with a maximum temperature of 160¬8F (71¬8C). The 86A52-B is equipped with open single row ball radial bearings and open double row ball thrust bearings, lubricated with SAE 30 non-detergent oil. With a net weight of 630 lbs (286 kg) and a shipping weight of 680 lbs (308 kg), this pump is designed for robust performance in various industrial, construction, and municipal applications. Optional equipment includes a casing heater and strainer, with additional options available upon consultation with the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
86A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
86A52-B Self Priming Pump
86A52-B Self Priming Pump
86A52-B Self Priming Pump

86A52-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 86A52-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

02C3-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
GHS1DE9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
13A9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
82H20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details