Gorman-Rupp Pumps 83B2-B Self Priming Pump

Description
83B2-B Self Priming Pump
Request a Quote
Description
83B2-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 83B2-B is a self-priming centrifugal pump designed for heavy-duty applications. It features a 3" x 3" female inlet and outlet, with a maximum operating pressure of 117 psi (807 kPa). The pump is constructed from durable materials, including gray iron for the casing and impeller, and carbon steel for the impeller shaft and wear plate. It is capable of handling spherical solids up to 13/16" (20.6 mm) in diameter. The pump includes a double grease-lubricated seal assembly with sintered bronze stationary seal seats and steel rotating faces, ensuring reliable operation. It can handle a maximum liquid temperature of 110°F (43°C) and a maximum suction pressure of 10 psi (69 kPa). The approximate net weight of the pump is 154 lbs (69.8 kg), with a shipping weight of 164 lbs (74.3 kg). Optional equipment includes a strainer and various flange kits for discharge and suction. The design allows for easy maintenance due to its few moving parts, making it suitable for industrial, construction, mining, agricultural, municipal, and petroleum fluid-handling applications.

Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 83B2-B is a self-priming centrifugal pump designed for heavy-duty applications. It features a 3" x 3" female inlet and outlet, with a maximum operating pressure of 117 psi (807 kPa). The pump is constructed from durable materials, including gray iron for the casing and impeller, and carbon steel for the impeller shaft and wear plate. It is capable of handling spherical solids up to 13/16" (20.6 mm) in diameter. The pump includes a double grease-lubricated seal assembly with sintered bronze stationary seal seats and steel rotating faces, ensuring reliable operation. It can handle a maximum liquid temperature of 110°F (43°C) and a maximum suction pressure of 10 psi (69 kPa). The approximate net weight of the pump is 154 lbs (69.8 kg), with a shipping weight of 164 lbs (74.3 kg). Optional equipment includes a strainer and various flange kits for discharge and suction. The design allows for easy maintenance due to its few moving parts, making it suitable for industrial, construction, mining, agricultural, municipal, and petroleum fluid-handling applications.

Suppliers

Company
Product
Description
Supplier Links
83B2-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
83B2-B Self Priming Pump
83B2-B Self Priming Pump
83B2-B Self Priming Pump

83B2-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 83B2-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

02K31-X2 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
6512A31-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Water Treatment Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
GHC3JG32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
T4B3S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details