Gorman-Rupp Pumps 83A2-GX270 Self Priming Pump

Description
83A2-GX270 Self Priming Pump
Request a Quote
Description
83A2-GX270 Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 83A2-GX270 Self Priming Pump from Gorman-Rupp is a gasoline engine-driven centrifugal pump designed for efficient operation in various applications. It features a 3,Äù x 3,Äù NPT female size and is constructed with a gray iron casing, capable of handling spherical solids up to 3/4,Äù in diameter. The pump has a maximum operating pressure of 87 psi and can achieve a maximum suction pressure of 10 psi. The pump is equipped with a semi-open, four-vane impeller and a double grease-lubricated seal system, ensuring durability and reliability. It can handle liquids with a maximum temperature of 110°F (43°C). The standard equipment includes a roll cage with rubber feet and a strainer, while an optional wheel kit is available for enhanced mobility. The Honda GX270 engine provides a displacement of 16.5 cu. in. (270 cc) and features a splash lubrication system. The pump has a net weight of 180 lbs (82 kg) and a shipping weight of 195 lbs (89 kg). It is important to note that this pump should not be used in explosive atmospheres or for pumping volatile flammable liquids.

Datasheet Summary
Powered by GS/AI

The 83A2-GX270 Self Priming Pump from Gorman-Rupp is a gasoline engine-driven centrifugal pump designed for efficient operation in various applications. It features a 3,Äù x 3,Äù NPT female size and is constructed with a gray iron casing, capable of handling spherical solids up to 3/4,Äù in diameter. The pump has a maximum operating pressure of 87 psi and can achieve a maximum suction pressure of 10 psi. The pump is equipped with a semi-open, four-vane impeller and a double grease-lubricated seal system, ensuring durability and reliability. It can handle liquids with a maximum temperature of 110°F (43°C). The standard equipment includes a roll cage with rubber feet and a strainer, while an optional wheel kit is available for enhanced mobility. The Honda GX270 engine provides a displacement of 16.5 cu. in. (270 cc) and features a splash lubrication system. The pump has a net weight of 180 lbs (82 kg) and a shipping weight of 195 lbs (89 kg). It is important to note that this pump should not be used in explosive atmospheres or for pumping volatile flammable liquids.

Suppliers

Company
Product
Description
Supplier Links
83A2-GX270 Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
83A2-GX270 Self Priming Pump
83A2-GX270 Self Priming Pump
83A2-GX270 Self Priming Pump

83A2-GX270 Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 83A2-GX270 Self Priming Pump
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Gasoline or Diesel Engine; Gasoline Engine
Unlock Full Specs
to access all available technical data

Similar Products

16C2-4045T Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Size 6.000 inch (152 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details
PA12A60-B-4045H FT4 Priming Assisted Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 12.000 inch (305 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details
84B31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
GHS2 1/2NP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details