Gorman-Rupp Pumps 82D52-B Self Priming Pump

Description
82D52-B Self Priming Pump
Request a Quote
Description
82D52-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 82D52-B Self Priming Pump from Gorman-Rupp Company features a 2" x 2" NPT female size and is constructed with a gray iron casing. It operates at a maximum pressure of 69 psi (476 kPa) and utilizes a semi-open three-vane impeller made from ductile iron, capable of handling spherical solids up to 5/8" in diameter. The pump includes a carbon steel impeller shaft, a replaceable wear plate, and a stainless steel shaft sleeve, ensuring durability and longevity. The mechanical seal is self-lubricated, utilizing silicon carbide faces and fluorocarbon elastomers, with a maximum liquid temperature of 160°F (71°C). The pump's design incorporates open single-row ball bearings lubricated with grease, contributing to its reliability. Weighing approximately 57 lbs (25.9 kg) and with a shipping weight of 67 lbs (30.4 kg), the pump is suitable for various applications, including industrial, construction, and municipal fluid handling. Optional equipment, such as a galvanized ductile iron discharge elbow, is available upon consultation with the factory.

Datasheet Summary
Powered by GS/AI

The 82D52-B Self Priming Pump from Gorman-Rupp Company features a 2" x 2" NPT female size and is constructed with a gray iron casing. It operates at a maximum pressure of 69 psi (476 kPa) and utilizes a semi-open three-vane impeller made from ductile iron, capable of handling spherical solids up to 5/8" in diameter. The pump includes a carbon steel impeller shaft, a replaceable wear plate, and a stainless steel shaft sleeve, ensuring durability and longevity. The mechanical seal is self-lubricated, utilizing silicon carbide faces and fluorocarbon elastomers, with a maximum liquid temperature of 160°F (71°C). The pump's design incorporates open single-row ball bearings lubricated with grease, contributing to its reliability. Weighing approximately 57 lbs (25.9 kg) and with a shipping weight of 67 lbs (30.4 kg), the pump is suitable for various applications, including industrial, construction, and municipal fluid handling. Optional equipment, such as a galvanized ductile iron discharge elbow, is available upon consultation with the factory.

Suppliers

Company
Product
Description
Supplier Links
82D52-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
82D52-B Self Priming Pump
82D52-B Self Priming Pump
82D52-B Self Priming Pump

82D52-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 82D52-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

13A9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
02C3-E.75 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
GHA2NM4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
03C11-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details