Gorman-Rupp Pumps 81 1/2D3-E.50 1P Self Priming Pump

Description
81 1/2D3-E.50 1P Self Priming Pump
Request a Quote
Description
81 1/2D3-E.50 1P Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 81 1/2D3-E.50 1P is a self-priming centrifugal pump designed for handling mild solids and is suitable for various industrial applications. It features a 1 1/2,Äù x 1 1/2,Äù NPT female connection and is constructed with a gray iron casing, ensuring durability. The pump operates at a maximum pressure of 34 psi (234 kPa) and is equipped with a semi-open five-vane impeller made from copper alloy, capable of handling spherical solids up to 9/32,Äù (7.1 mm). The pump is powered by a 0.5 horsepower electric motor, available in single-phase configurations with a voltage of 115/230V and a speed of 3450 RPM. It includes a mechanical seal assembly designed for a maximum liquid temperature of 160°F (71°C). The unit weighs approximately 51 lbs (23.1 kg) and has a shipping weight of 61 lbs (27.7 kg). It is important to note that this pump should not be used in explosive atmospheres or for pumping volatile flammable liquids.

Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 81 1/2D3-E.50 1P is a self-priming centrifugal pump designed for handling mild solids and is suitable for various industrial applications. It features a 1 1/2,Äù x 1 1/2,Äù NPT female connection and is constructed with a gray iron casing, ensuring durability. The pump operates at a maximum pressure of 34 psi (234 kPa) and is equipped with a semi-open five-vane impeller made from copper alloy, capable of handling spherical solids up to 9/32,Äù (7.1 mm). The pump is powered by a 0.5 horsepower electric motor, available in single-phase configurations with a voltage of 115/230V and a speed of 3450 RPM. It includes a mechanical seal assembly designed for a maximum liquid temperature of 160°F (71°C). The unit weighs approximately 51 lbs (23.1 kg) and has a shipping weight of 61 lbs (27.7 kg). It is important to note that this pump should not be used in explosive atmospheres or for pumping volatile flammable liquids.

Suppliers

Company
Product
Description
Supplier Links
81 1/2D3-E.50 1P Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
81 1/2D3-E.50 1P Self Priming Pump
81 1/2D3-E.50 1P Self Priming Pump
81 1/2D3-E.50 1P Self Priming Pump

81 1/2D3-E.50 1P Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 81 1/2D3-E.50 1P Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS3RP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
GHS3RM32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
02K31-X2 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
GHA2NM4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details