The Gorman-Rupp 6402C60-B Standard Centrifugal Pump is a 3,Äù x 2,Äù flanged pump designed for various industrial, agricultural, and construction applications. It features a ductile iron casing and impeller, capable of handling 1 1/2,Äù diameter spherical solids. The pump operates at a maximum pressure of 84 psi (579 kPa) and has a maximum liquid temperature of 160°F (71°C). The mechanical seal is oil-lubricated and consists of double floating, self-aligning components with silicon carbide faces and stainless steel parts, ensuring durability and ease of maintenance. The pump includes a replaceable self-cleaning wear plate made of carbon steel and is lubricated with SAE 30 non-detergent oil. With a net weight of 355 lbs (161 kg) and a shipping weight of 445 lbs (202 kg), the pump is designed for robust performance in flooded suction applications. Optional equipment includes a suction spool with clean-out capabilities.
6402C60-B Standard Centrifugal Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | 6402C60-B Standard Centrifugal Pump |
| Pump Type | Centrifugal Pump; Dewatering Pump; Trash Pump |
| Discharge Size | 2.000 inch (50.8 mm) |
| Power Source | NoSourceIncluded; Basic |