Gorman-Rupp Pumps 3D-X1.5 3P Positive Displacement Pump

Description
3D-X1.5 3P Positive Displacement Pump
Request a Quote
Description
3D-X1.5 3P Positive Displacement Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3D-X1.5 3P Positive Displacement Pump from Gorman-Rupp is designed for handling muddy, sand-laden liquids and slow seepage in construction, agricultural, and industrial applications. It features a self-priming diaphragm design and operates at a maximum RPM of 60, requiring 1.5 BHP. The pump is available in sizes of 3,Äù or 2,Äù x 3,Äù NPT female connections and can handle spherical solids up to 2 1/4,Äù in diameter. The motor specifications include an explosion-proof type with a horsepower rating of 1.5, available in three-phase configurations at 230/460 volts and 60 hertz. The pump's construction includes components made from aluminum, gray iron, and various elastomers, ensuring durability and reliability. Standard equipment includes a strainer and a fiberglass eccentric guard, with optional equipment such as a stationary base and different diaphragm materials. The pump has a net weight of approximately 270 lbs and a shipping weight of around 320 lbs. Performance data indicates that it can deliver varying flow rates depending on the static lift, with specific performance metrics provided for clear water at sea level. This pump is suitable for applications requiring reliable operation even in challenging conditions.

Datasheet Summary
Powered by GS/AI

The 3D-X1.5 3P Positive Displacement Pump from Gorman-Rupp is designed for handling muddy, sand-laden liquids and slow seepage in construction, agricultural, and industrial applications. It features a self-priming diaphragm design and operates at a maximum RPM of 60, requiring 1.5 BHP. The pump is available in sizes of 3,Äù or 2,Äù x 3,Äù NPT female connections and can handle spherical solids up to 2 1/4,Äù in diameter. The motor specifications include an explosion-proof type with a horsepower rating of 1.5, available in three-phase configurations at 230/460 volts and 60 hertz. The pump's construction includes components made from aluminum, gray iron, and various elastomers, ensuring durability and reliability. Standard equipment includes a strainer and a fiberglass eccentric guard, with optional equipment such as a stationary base and different diaphragm materials. The pump has a net weight of approximately 270 lbs and a shipping weight of around 320 lbs. Performance data indicates that it can deliver varying flow rates depending on the static lift, with specific performance metrics provided for clear water at sea level. This pump is suitable for applications requiring reliable operation even in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
3D-X1.5 3P Positive Displacement Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
3D-X1.5 3P Positive Displacement Pump
3D-X1.5 3P Positive Displacement Pump
3D-X1.5 3P Positive Displacement Pump

3D-X1.5 3P Positive Displacement Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 3D-X1.5 3P Positive Displacement Pump
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Unlock Full Specs
to access all available technical data

Similar Products

66B2-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
81 1/2P47A-E2 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
GHS3NM32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
03F3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details