Gorman-Rupp Pumps 03H1-GR Self Priming Pump

Description
03H1-GR Self Priming Pump
Request a Quote
Description
03H1-GR Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 03H1-GR Self Priming Pump from Gorman-Rupp Company is a self-priming centrifugal pump designed for handling clean liquids. It features a 3,Äù x 3,Äù NPT female connection and is constructed from aluminum alloy 356-T6 for the casing, ensuring a lightweight yet durable design. The pump is capable of operating at a maximum pressure of 176 psi (1214 kPa) and can handle spherical solids up to 7/16,Äù in diameter. The impeller is an enclosed five-vane type, also made from aluminum alloy, which contributes to its efficient performance. Key components include an alloy steel pinion shaft and a replaceable wear ring made from copper alloy. The pump is equipped with a mechanical seal that is self-lubricated and designed to handle liquids at temperatures up to 160°F (71°C). With a net weight of 68 lbs (33.5 kg) and a shipping weight of 104 lbs (47.1 kg), the pump is suitable for various applications, including those requiring a compact and rugged design. Optional equipment includes Victaulic suction and discharge flanges, enhancing its versatility for different installation needs.

Datasheet Summary
Powered by GS/AI

The 03H1-GR Self Priming Pump from Gorman-Rupp Company is a self-priming centrifugal pump designed for handling clean liquids. It features a 3,Äù x 3,Äù NPT female connection and is constructed from aluminum alloy 356-T6 for the casing, ensuring a lightweight yet durable design. The pump is capable of operating at a maximum pressure of 176 psi (1214 kPa) and can handle spherical solids up to 7/16,Äù in diameter. The impeller is an enclosed five-vane type, also made from aluminum alloy, which contributes to its efficient performance. Key components include an alloy steel pinion shaft and a replaceable wear ring made from copper alloy. The pump is equipped with a mechanical seal that is self-lubricated and designed to handle liquids at temperatures up to 160°F (71°C). With a net weight of 68 lbs (33.5 kg) and a shipping weight of 104 lbs (47.1 kg), the pump is suitable for various applications, including those requiring a compact and rugged design. Optional equipment includes Victaulic suction and discharge flanges, enhancing its versatility for different installation needs.

Suppliers

Company
Product
Description
Supplier Links
03H1-GR Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
03H1-GR Self Priming Pump
03H1-GR Self Priming Pump
03H1-GR Self Priming Pump

03H1-GR Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 03H1-GR Self Priming Pump
Pump Type Centrifugal Pump; Dewatering Pump; Gear Pump; Refueling Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source PTO
Unlock Full Specs
to access all available technical data

Similar Products

82D-GX160 Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Gasoline or Diesel Engine; Gasoline Engine
View Details
SM4H65-X10 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
T8C60SC-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 8.000 inch (203 mm)
Power Source NoSourceIncluded; Basic
View Details
81 1/2E9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details