The 02K3-E2 3P Self Priming Pump from Gorman-Rupp Company features a 2,Äù x 2,Äù NPT female connection and is constructed with a gray iron casing. It operates at a maximum pressure of 59 psi and is equipped with a four-vane impeller made from copper alloy, capable of handling spherical solids up to 3/8,Äù in diameter. The pump includes a mechanical seal with a carbon rotating face and a maximum liquid temperature of 160°F (71°C). The motor specifications indicate it is a three-phase unit with a horsepower rating of 2, operating at 230/460 volts and 60 Hertz, with full load amps of 5.8/2.9. The pump weighs approximately 73 lbs (33.1 kg) and has a shipping weight of 83 lbs (37.6 kg). Optional features include all iron construction and a wheel kit for mobility. This pump is not suitable for use in explosive atmospheres or for pumping volatile flammable liquids.
02K3-E2 3P Self Priming Pump
| Gorman-Rupp Pumps | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Name | 02K3-E2 3P Self Priming Pump |
| Pump Type | Centrifugal Pump; Self-Priming Pump |