Gorbel Inc. Free Standing Tool Solution Jib Crane

Description
Tool Solutions Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The small footprint of these cranes makes them ideal to install in small areas, such as between machines. The free standing models slim 4” square mast allows installation without a foundation where floor space may be limited. The four-bolt mounting brackets allow for easy adjustment of the boom height, and make conversion to wall or column mounting a simple task. Here are some key features of our Free Standing Tool Solution Jib Crane: No foundation required Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Heights to 10’ Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes: A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Description
Tool Solutions Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The small footprint of these cranes makes them ideal to install in small areas, such as between machines. The free standing models slim 4” square mast allows installation without a foundation where floor space may be limited. The four-bolt mounting brackets allow for easy adjustment of the boom height, and make conversion to wall or column mounting a simple task. Here are some key features of our Free Standing Tool Solution Jib Crane: No foundation required Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Heights to 10’ Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes: A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Standing Tool Solution Jib Crane -  - Gorbel Inc.
Fishers, NY, USA
Free Standing Tool Solution Jib Crane
Free Standing Tool Solution Jib Crane
Tool Solutions Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The small footprint of these cranes makes them ideal to install in small areas, such as between machines. The free standing models slim 4” square mast allows installation without a foundation where floor space may be limited. The four-bolt mounting brackets allow for easy adjustment of the boom height, and make conversion to wall or column mounting a simple task. Here are some key features of our Free Standing Tool Solution Jib Crane: No foundation required Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Heights to 10’ Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes: A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    Tool Solutions Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The small footprint of these cranes makes them ideal to install in small areas, such as between machines. The free standing models slim 4” square mast allows installation without a foundation where floor space may be limited. The four-bolt mounting brackets allow for easy adjustment of the boom height, and make conversion to wall or column mounting a simple task. Here are some key features of our Free Standing Tool Solution Jib Crane:
  • No foundation required
  • Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders
  • Up to 200° rotation
  • Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’)
  • Heights to 10’
  • Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes:
    • A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Industrial Cranes
Product Name Free Standing Tool Solution Jib Crane
Type Jib Crane - Floor Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 - 6015PGRT40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.2756 tons (0.2500 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Underground Crane Utility Vehicle - CV Series - Breaker Technology, Inc.
Specs
Features Rotating; Wheels
Type Mobile / Truck Mount Crane
Capacity 0.7700 to 4.41 tons (0.6985 to 4 metric tons)
View Details