Gorbel Inc. Ceiling Mounted Tarca System

Description
Cleveland Tramrail Ceiling Mounted Tarca Systems offer a reliable crane solution for your material handling needs. A pre-engineered system available in 2 to 5-ton capacity with stand bridge lengths up to 60’-0” overall (58’-0” span) with runway support centers up to 50’-0”. Support methods include direct bolt or flexible hanger rod suspension with minimal superstructure needed. Available options include 2-speed controls for bridge travel, C-Track (and Pendant Track) festoon systems for the bridge, conductor bar for the runways along with plug and play hoist and radio control integration. Here are some key features of our Ceiling Mounted Tarca System: Efficient design for spanning - the thickness and width of Tarca’s web and flange for each size have been carefully engineered to maximize strength and loading capability while minimizing weight Standardized lower flange provides compatibility - Tarca track features the same 3-1/4” wide lower flange regardless of rail height or load carrying capacity Rugged, Long Lasting Components Flexible suspensions provide longer system performance and lower maintenance costs Custom options include dual girder bridges, multiple runway systems for covering wide buildings along with interlocks for transferring loads onto monorail spurs. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Description
Cleveland Tramrail Ceiling Mounted Tarca Systems offer a reliable crane solution for your material handling needs. A pre-engineered system available in 2 to 5-ton capacity with stand bridge lengths up to 60’-0” overall (58’-0” span) with runway support centers up to 50’-0”. Support methods include direct bolt or flexible hanger rod suspension with minimal superstructure needed. Available options include 2-speed controls for bridge travel, C-Track (and Pendant Track) festoon systems for the bridge, conductor bar for the runways along with plug and play hoist and radio control integration. Here are some key features of our Ceiling Mounted Tarca System: Efficient design for spanning - the thickness and width of Tarca’s web and flange for each size have been carefully engineered to maximize strength and loading capability while minimizing weight Standardized lower flange provides compatibility - Tarca track features the same 3-1/4” wide lower flange regardless of rail height or load carrying capacity Rugged, Long Lasting Components Flexible suspensions provide longer system performance and lower maintenance costs Custom options include dual girder bridges, multiple runway systems for covering wide buildings along with interlocks for transferring loads onto monorail spurs. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted Tarca System -  - Gorbel Inc.
Fishers, NY, USA
Ceiling Mounted Tarca System
Ceiling Mounted Tarca System
Cleveland Tramrail Ceiling Mounted Tarca Systems offer a reliable crane solution for your material handling needs. A pre-engineered system available in 2 to 5-ton capacity with stand bridge lengths up to 60’-0” overall (58’-0” span) with runway support centers up to 50’-0”. Support methods include direct bolt or flexible hanger rod suspension with minimal superstructure needed. Available options include 2-speed controls for bridge travel, C-Track (and Pendant Track) festoon systems for the bridge, conductor bar for the runways along with plug and play hoist and radio control integration. Here are some key features of our Ceiling Mounted Tarca System: Efficient design for spanning - the thickness and width of Tarca’s web and flange for each size have been carefully engineered to maximize strength and loading capability while minimizing weight Standardized lower flange provides compatibility - Tarca track features the same 3-1/4” wide lower flange regardless of rail height or load carrying capacity Rugged, Long Lasting Components Flexible suspensions provide longer system performance and lower maintenance costs Custom options include dual girder bridges, multiple runway systems for covering wide buildings along with interlocks for transferring loads onto monorail spurs. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    Cleveland Tramrail Ceiling Mounted Tarca Systems offer a reliable crane solution for your material handling needs. A pre-engineered system available in 2 to 5-ton capacity with stand bridge lengths up to 60’-0” overall (58’-0” span) with runway support centers up to 50’-0”. Support methods include direct bolt or flexible hanger rod suspension with minimal superstructure needed. Available options include 2-speed controls for bridge travel, C-Track (and Pendant Track) festoon systems for the bridge, conductor bar for the runways along with plug and play hoist and radio control integration. Here are some key features of our Ceiling Mounted Tarca System:
  • Efficient design for spanning - the thickness and width of Tarca’s web and flange for each size have been carefully engineered to maximize strength and loading capability while minimizing weight
  • Standardized lower flange provides compatibility - Tarca track features the same 3-1/4” wide lower flange regardless of rail height or load carrying capacity
  • Rugged, Long Lasting Components
  • Flexible suspensions provide longer system performance and lower maintenance costs Custom options include dual girder bridges, multiple runway systems for covering wide buildings along with interlocks for transferring loads onto monorail spurs.

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Industrial Cranes
Product Name Ceiling Mounted Tarca System
Features Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S6000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Underground Crane Utility Vehicle - CV Series - Breaker Technology, Inc.
Specs
Features Rotating; Wheels
Type Mobile / Truck Mount Crane
Capacity 0.7700 to 4.41 tons (0.6985 to 4 metric tons)
View Details