Gorbel Inc. Ceiling Mounted Articulating Jib Crane

Description
The Ceiling Mounted Articulating Jib Crane can be stationary mounted or platform supported from a Gorbel® Work Station Dual Girder Bridge Crane, which enables usage outside the normal coverage of a bridge crane or the jib to swing under obstructions. With the jib mounted to a platform, multiple work cells can be covered with just one crane and lifting device. Here are some key features of our Ceiling Mounted Articulating Jib Crane: Capacities up to 2,000 lbs. Circular coverage: standard spans to 16' 360˚ rotation at each pivot point Can be used with hook mounted lifting devices (electric, air, or vacuum) Note: when mounting to an Offset Load Platform, spans may be limited based on your crane capacity Can be mounted to a platform supported from a bridge crane to swing outside the normal coverage of a bridge crane - Contact Customer Service, limited to certain capacities and spans FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Description
The Ceiling Mounted Articulating Jib Crane can be stationary mounted or platform supported from a Gorbel® Work Station Dual Girder Bridge Crane, which enables usage outside the normal coverage of a bridge crane or the jib to swing under obstructions. With the jib mounted to a platform, multiple work cells can be covered with just one crane and lifting device. Here are some key features of our Ceiling Mounted Articulating Jib Crane: Capacities up to 2,000 lbs. Circular coverage: standard spans to 16' 360˚ rotation at each pivot point Can be used with hook mounted lifting devices (electric, air, or vacuum) Note: when mounting to an Offset Load Platform, spans may be limited based on your crane capacity Can be mounted to a platform supported from a bridge crane to swing outside the normal coverage of a bridge crane - Contact Customer Service, limited to certain capacities and spans FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted Articulating Jib Crane -  - Gorbel Inc.
Fishers, NY, USA
Ceiling Mounted Articulating Jib Crane
Ceiling Mounted Articulating Jib Crane
The Ceiling Mounted Articulating Jib Crane can be stationary mounted or platform supported from a Gorbel® Work Station Dual Girder Bridge Crane, which enables usage outside the normal coverage of a bridge crane or the jib to swing under obstructions. With the jib mounted to a platform, multiple work cells can be covered with just one crane and lifting device. Here are some key features of our Ceiling Mounted Articulating Jib Crane: Capacities up to 2,000 lbs. Circular coverage: standard spans to 16' 360˚ rotation at each pivot point Can be used with hook mounted lifting devices (electric, air, or vacuum) Note: when mounting to an Offset Load Platform, spans may be limited based on your crane capacity Can be mounted to a platform supported from a bridge crane to swing outside the normal coverage of a bridge crane - Contact Customer Service, limited to certain capacities and spans FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    The Ceiling Mounted Articulating Jib Crane can be stationary mounted or platform supported from a Gorbel® Work Station Dual Girder Bridge Crane, which enables usage outside the normal coverage of a bridge crane or the jib to swing under obstructions. With the jib mounted to a platform, multiple work cells can be covered with just one crane and lifting device. Here are some key features of our Ceiling Mounted Articulating Jib Crane:
  • Capacities up to 2,000 lbs.
  • Circular coverage: standard spans to 16'
  • 360˚ rotation at each pivot point
  • Can be used with hook mounted lifting devices (electric, air, or vacuum)
  • Note: when mounting to an Offset Load Platform, spans may be limited based on your crane capacity
  • Can be mounted to a platform supported from a bridge crane to swing outside the normal coverage of a bridge crane - Contact Customer Service, limited to certain capacities and spans

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Industrial Cranes
Product Name Ceiling Mounted Articulating Jib Crane
Type Jib Crane - Floor Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.5 - 6015PGRS20 - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes - Lift Assists - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details