Nexus 7 is made by ASUS and packs a serious punch. With a quad-core Qualcomm Snapdragon™ S4 Pro processor and 2GB of RAM, everything runs faster. Plus, high-performance rendering ensures 3D graphics are smooth and dynamic.
With dual-band Wi-Fi and optional 4G LTE, including support for hundreds of networks worldwide, you'll stay entertained - and connected - wherever you are.
Google, Inc. | |
---|---|
Product Category | Handheld and Portable Computers |
Product Number | Google Nexus 7 |
Product Name | Tablet |
Device Type | Tablet |
Operating System | Google® |
Processor | Qualcomm Snapdragon S4 Pro, 1.5GHz |
Speed | 1500 MHz |