| Global Power Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | WM10-24V |
| Product Name | Medical Power Adapter |
| Type | AC / DC Adapter; Medical Power Supply |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 0.2000 to 0.5000 amps |