Glas-Col, LLC Digital Pulse Mixer 099A DPM24E24

Description
DIGITAL PULSE MIXER WITH EVAPORATOR/CONCENTRA TOR This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation. Pulse mode with selectable settings Timer (Sec 1-60, Min 1-60, Hours 1-24) Optional PC control software Orbital offset .070" Chemical resistant foam on top and driveplate Speed 150 to 800 rpm Speed Display Resolution: 0.1 RPM, Speed Setting Increment: 10 RPM Set point temperature for Manifold (80°C) and Bottom Blocks (105°C Max)
Description
DIGITAL PULSE MIXER WITH EVAPORATOR/CONCENTRA TOR This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation. Pulse mode with selectable settings Timer (Sec 1-60, Min 1-60, Hours 1-24) Optional PC control software Orbital offset .070" Chemical resistant foam on top and driveplate Speed 150 to 800 rpm Speed Display Resolution: 0.1 RPM, Speed Setting Increment: 10 RPM Set point temperature for Manifold (80°C) and Bottom Blocks (105°C Max)

Suppliers

Company
Product
Description
Supplier Links
Digital Pulse Mixer - 099A DPM24E24 - Glas-Col, LLC
Terre Haute, IN, USA
Digital Pulse Mixer
099A DPM24E24
Digital Pulse Mixer 099A DPM24E24
DIGITAL PULSE MIXER WITH EVAPORATOR/CONCENTRA TOR This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation. Pulse mode with selectable settings Timer (Sec 1-60, Min 1-60, Hours 1-24) Optional PC control software Orbital offset .070" Chemical resistant foam on top and driveplate Speed 150 to 800 rpm Speed Display Resolution: 0.1 RPM, Speed Setting Increment: 10 RPM Set point temperature for Manifold (80°C) and Bottom Blocks (105°C Max)

DIGITAL PULSE MIXER WITH EVAPORATOR/CONCENTRATOR

This system is designed to rapidly evaporate/concentrate solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the sidewall; then the vortex collapses. Next the vortex again is created and the process continues until the concentration level is achieved providing the quickest method of evaporation.

  • Pulse mode with selectable settings
  • Timer (Sec 1-60, Min 1-60, Hours 1-24)
  • Optional PC control software
  • Orbital offset .070"
  • Chemical resistant foam on top and driveplate
  • Speed 150 to 800 rpm Speed Display Resolution: 0.1 RPM, Speed Setting Increment: 10 RPM
  • Set point temperature for Manifold (80°C) and Bottom Blocks (105°C Max)
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Evaporators
Product Number 099A DPM24E24
Product Name Digital Pulse Mixer
Application Research & Development
Type Pulsation
Power Source Nitrogen Gas
Unlock Full Specs
to access all available technical data

Similar Products

IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
EVAPOWAY Electric Condensate Evaporators - RM Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
View Details
Digital Pulse Mixer - 099A DPM12E6 - Glas-Col, LLC
Specs
Application Research & Development
Type Pulsation
Power Source Nitrogen Gas
View Details