Gilson Company, Inc. Wet Vac Sieve System for 12" Sieves, 230V/50hz WV-1F

Description
The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration allows complete recovery of fines, while still offering the flexibility of dry, wet, or dry-to-wet sequencing of test cycles. Wet sieving overcomes particle agglomeration, electrostatic attraction and other issues inhibiting separation of many fine materials, and offers an extension of normal sieving range into much finer sizes. Effective applications for this method include coal, mining/minerals, marine sediments, soils, pipeline slurries, and other non-soluble materials. Wet-Vac® tests closely simulate actual production conditions in wet-process industries. An initial period of dry screening to separate coarse particles before water is introduced can promote quicker saturation and more efficient screening of fines. Dry sieving using vibration only can also be performed. A rotating spray bar in the sieve cover gently saturates the material, promoting gravity flow of fines through the sieve stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through operation. A vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and flushing. WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within the sieve stack to allow visual monitoring of water level and performance. Joints in the sieve stack assembly are sealed with O-ring gaskets (purchased separately). Other contact parts are stainless steel. Filter paper is retained in a special holder and base that allows paper to be monitored and changed if necessary during a test cycle. Stainless steel sieves in sizes from No.16 (1.18mm) to No. 635 (20um) are recommended for use with the Wet-Vac and are ordered separately. O-ring gaskets and filter papers are also ordered separately. All models require at least four gaskets. An additional Filter Holder and Filter Base are helpful for efficient change-out of filter paper during testing. Controls, Gauges and indicators for water, vibration, and vacuum are positioned for easy access on the control panel. The built-in timer tracks total “on” time even when interruptions are necessary. The stainless steel cabinet housing the water tank, vacuum pump, vibrating assembly and other valving and electrical components is mounted on locking casters for convenient positioning near water or drain sources. Electrical requirement is 20 amps at 115V/60Hz. Inquire for other available voltages. Dimensions: 34x26x64in (864x660x1,626mm), WxDxH. Est. Ship Wt.: 505lb (229kg).
Description
The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration allows complete recovery of fines, while still offering the flexibility of dry, wet, or dry-to-wet sequencing of test cycles. Wet sieving overcomes particle agglomeration, electrostatic attraction and other issues inhibiting separation of many fine materials, and offers an extension of normal sieving range into much finer sizes. Effective applications for this method include coal, mining/minerals, marine sediments, soils, pipeline slurries, and other non-soluble materials. Wet-Vac® tests closely simulate actual production conditions in wet-process industries. An initial period of dry screening to separate coarse particles before water is introduced can promote quicker saturation and more efficient screening of fines. Dry sieving using vibration only can also be performed. A rotating spray bar in the sieve cover gently saturates the material, promoting gravity flow of fines through the sieve stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through operation. A vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and flushing. WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within the sieve stack to allow visual monitoring of water level and performance. Joints in the sieve stack assembly are sealed with O-ring gaskets (purchased separately). Other contact parts are stainless steel. Filter paper is retained in a special holder and base that allows paper to be monitored and changed if necessary during a test cycle. Stainless steel sieves in sizes from No.16 (1.18mm) to No. 635 (20um) are recommended for use with the Wet-Vac and are ordered separately. O-ring gaskets and filter papers are also ordered separately. All models require at least four gaskets. An additional Filter Holder and Filter Base are helpful for efficient change-out of filter paper during testing. Controls, Gauges and indicators for water, vibration, and vacuum are positioned for easy access on the control panel. The built-in timer tracks total “on” time even when interruptions are necessary. The stainless steel cabinet housing the water tank, vacuum pump, vibrating assembly and other valving and electrical components is mounted on locking casters for convenient positioning near water or drain sources. Electrical requirement is 20 amps at 115V/60Hz. Inquire for other available voltages. Dimensions: 34x26x64in (864x660x1,626mm), WxDxH. Est. Ship Wt.: 505lb (229kg).

Suppliers

Company
Product
Description
Supplier Links
Wet Vac Sieve System for 12" Sieves, 230V/50hz - WV-1F - Gilson Company, Inc.
Lewis Center, OH, USA
Wet Vac Sieve System for 12" Sieves, 230V/50hz
WV-1F
Wet Vac Sieve System for 12" Sieves, 230V/50hz WV-1F
The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration allows complete recovery of fines, while still offering the flexibility of dry, wet, or dry-to-wet sequencing of test cycles. Wet sieving overcomes particle agglomeration, electrostatic attraction and other issues inhibiting separation of many fine materials, and offers an extension of normal sieving range into much finer sizes. Effective applications for this method include coal, mining/minerals, marine sediments, soils, pipeline slurries, and other non-soluble materials. Wet-Vac® tests closely simulate actual production conditions in wet-process industries. An initial period of dry screening to separate coarse particles before water is introduced can promote quicker saturation and more efficient screening of fines. Dry sieving using vibration only can also be performed. A rotating spray bar in the sieve cover gently saturates the material, promoting gravity flow of fines through the sieve stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through operation. A vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and flushing. WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within the sieve stack to allow visual monitoring of water level and performance. Joints in the sieve stack assembly are sealed with O-ring gaskets (purchased separately). Other contact parts are stainless steel. Filter paper is retained in a special holder and base that allows paper to be monitored and changed if necessary during a test cycle. Stainless steel sieves in sizes from No.16 (1.18mm) to No. 635 (20um) are recommended for use with the Wet-Vac and are ordered separately. O-ring gaskets and filter papers are also ordered separately. All models require at least four gaskets. An additional Filter Holder and Filter Base are helpful for efficient change-out of filter paper during testing. Controls, Gauges and indicators for water, vibration, and vacuum are positioned for easy access on the control panel. The built-in timer tracks total “on” time even when interruptions are necessary. The stainless steel cabinet housing the water tank, vacuum pump, vibrating assembly and other valving and electrical components is mounted on locking casters for convenient positioning near water or drain sources. Electrical requirement is 20 amps at 115V/60Hz. Inquire for other available voltages. Dimensions: 34x26x64in (864x660x1,626mm), WxDxH. Est. Ship Wt.: 505lb (229kg).

The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration allows complete recovery of fines, while still offering the flexibility of dry, wet, or dry-to-wet sequencing of test cycles.

Wet sieving overcomes particle agglomeration, electrostatic attraction and other issues inhibiting separation of many fine materials, and offers an extension of normal sieving range into much finer sizes. Effective applications for this method include coal, mining/minerals, marine sediments, soils, pipeline slurries, and other non-soluble materials. Wet-Vac® tests closely simulate actual production conditions in wet-process industries. An initial period of dry screening to separate coarse particles before water is introduced can promote quicker saturation and more efficient screening of fines. Dry sieving using vibration only can also be performed.

A rotating spray bar in the sieve cover gently saturates the material, promoting gravity flow of fines through the sieve stack. An upward spray from below allows for constant water flow. Water is recycled through a 7gal (26.5L) holding tank and pressure is adjustable up to approximately 35psi (2.4bar). Valves and fittings provided also permit direct connections to water tap and drain for once-through operation. A vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and flushing.

WV-1 accepts 12in sieves and WV-2 uses 8in sieves. WV-3 includes cover assemblies and lifting rings to enable use of either 8in or 12in sieves. Half-Height sieve capacities for 12in models range up to eight and 8in models will take up to sixteen sieves. A clear acrylic cylinder nests within the sieve stack to allow visual monitoring of water level and performance. Joints in the sieve stack assembly are sealed with O-ring gaskets (purchased separately). Other contact parts are stainless steel. Filter paper is retained in a special holder and base that allows paper to be monitored and changed if necessary during a test cycle.

Stainless steel sieves in sizes from No.16 (1.18mm) to No. 635 (20um) are recommended for use with the Wet-Vac and are ordered separately. O-ring gaskets and filter papers are also ordered separately. All models require at least four gaskets. An additional Filter Holder and Filter Base are helpful for efficient change-out of filter paper during testing. Controls, Gauges and indicators for water, vibration, and vacuum are positioned for easy access on the control panel. The built-in timer tracks total “on” time even when interruptions are necessary. The stainless steel cabinet housing the water tank, vacuum pump, vibrating assembly and other valving and electrical components is mounted on locking casters for convenient positioning near water or drain sources. Electrical requirement is 20 amps at 115V/60Hz. Inquire for other available voltages. Dimensions: 34x26x64in (864x660x1,626mm), WxDxH. Est. Ship Wt.: 505lb (229kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Particle Analyzers
Product Number WV-1F
Product Name Wet Vac Sieve System for 12" Sieves, 230V/50hz
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 11US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Rice Quality Inspector - TX200 - Kett US
Specs
Measurement Type Shape; Specialty / Other; Color Defects
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details