Gilson Company, Inc. Wall Rack for 8" Sieves SSA-820

Description
SSA-820 Wall-Mount Sieve Rack is designed for wall-mounted storage of 8in (203mm) diameter sieves. Sieves are held on edge in eleven individual 3in (76mm) wide compartments, each holding one full-height or two half-height sieves. Compartment bottoms are neoprene lined and inclined to keep sieves in place. Construction is all stainless steel. Holes are provided for mounting on 16in (406mm) centers and for bolting racks together vertically and/or horizontally. Rack construction is all stainless steel with rubber feet for optional desk or counter top use. The bottom front flange has a 1-1/4in (32mm) high area to label slots for sieve sizes. Overall Assembled Dimensions: 34-1/4x9x11in (870x229x279mm), WxDxH. Est. Ship Wt.: 26lb (12kg). SSA-822 Adjustable all-Mount Sieve Rack for 12in (305mm) diameter sieves is similar in design to SSA-820, but has slots every 1/2in (13mm) for variable placement of the eight supplied dividers. Capacity is eight full-height or fourteen half-height sieves. Additional dividers are available in sets of five as SSA-823. Overall Assembled Dimensions: 36-1/4x13x15-3/4in (921x330x400mm), WxDxH. Sieve Rack Units are shipped with instructions for simple user assembly. Est. Ship Wt.: 40lb (18kg). SSA-803 Adjustable Bench Sieve Rack holds all diameters of sieves up to 12in (305mm). This rack eliminates clutter and inconvenience of nested storage and facilitates easy retrieval of sieves for speed and efficiency in the lab. Stainless steel rack has non-skid rubber feet, and is supplied with two permanent and two adjustable rubber-coated sieve support rods. Unit accommodates twenty full-height (forty half-height) 8in sieves, twelve full-height (twenty four half-height) 12in sieves, or forty full-height 3in sieves. Sizes may also be mixed, and be as small as 3in diameter. Optional SSA-804 Support Rod Set contains two rubber-covered rods, and may be used to increase the capacity for 3in full-height sieves to eighty. Dimensions: 26x13x13in (660x330x330mm), WxDxH. Est. Ship Wt.: 8lb (4kg).
Description
SSA-820 Wall-Mount Sieve Rack is designed for wall-mounted storage of 8in (203mm) diameter sieves. Sieves are held on edge in eleven individual 3in (76mm) wide compartments, each holding one full-height or two half-height sieves. Compartment bottoms are neoprene lined and inclined to keep sieves in place. Construction is all stainless steel. Holes are provided for mounting on 16in (406mm) centers and for bolting racks together vertically and/or horizontally. Rack construction is all stainless steel with rubber feet for optional desk or counter top use. The bottom front flange has a 1-1/4in (32mm) high area to label slots for sieve sizes. Overall Assembled Dimensions: 34-1/4x9x11in (870x229x279mm), WxDxH. Est. Ship Wt.: 26lb (12kg). SSA-822 Adjustable all-Mount Sieve Rack for 12in (305mm) diameter sieves is similar in design to SSA-820, but has slots every 1/2in (13mm) for variable placement of the eight supplied dividers. Capacity is eight full-height or fourteen half-height sieves. Additional dividers are available in sets of five as SSA-823. Overall Assembled Dimensions: 36-1/4x13x15-3/4in (921x330x400mm), WxDxH. Sieve Rack Units are shipped with instructions for simple user assembly. Est. Ship Wt.: 40lb (18kg). SSA-803 Adjustable Bench Sieve Rack holds all diameters of sieves up to 12in (305mm). This rack eliminates clutter and inconvenience of nested storage and facilitates easy retrieval of sieves for speed and efficiency in the lab. Stainless steel rack has non-skid rubber feet, and is supplied with two permanent and two adjustable rubber-coated sieve support rods. Unit accommodates twenty full-height (forty half-height) 8in sieves, twelve full-height (twenty four half-height) 12in sieves, or forty full-height 3in sieves. Sizes may also be mixed, and be as small as 3in diameter. Optional SSA-804 Support Rod Set contains two rubber-covered rods, and may be used to increase the capacity for 3in full-height sieves to eighty. Dimensions: 26x13x13in (660x330x330mm), WxDxH. Est. Ship Wt.: 8lb (4kg).

Suppliers

Company
Product
Description
Supplier Links
Wall Rack for 8" Sieves - SSA-820 - Gilson Company, Inc.
Lewis Center, OH, USA
Wall Rack for 8" Sieves
SSA-820
Wall Rack for 8" Sieves SSA-820
SSA-820 Wall-Mount Sieve Rack is designed for wall-mounted storage of 8in (203mm) diameter sieves. Sieves are held on edge in eleven individual 3in (76mm) wide compartments, each holding one full-height or two half-height sieves. Compartment bottoms are neoprene lined and inclined to keep sieves in place. Construction is all stainless steel. Holes are provided for mounting on 16in (406mm) centers and for bolting racks together vertically and/or horizontally. Rack construction is all stainless steel with rubber feet for optional desk or counter top use. The bottom front flange has a 1-1/4in (32mm) high area to label slots for sieve sizes. Overall Assembled Dimensions: 34-1/4x9x11in (870x229x279mm), WxDxH. Est. Ship Wt.: 26lb (12kg). SSA-822 Adjustable all-Mount Sieve Rack for 12in (305mm) diameter sieves is similar in design to SSA-820, but has slots every 1/2in (13mm) for variable placement of the eight supplied dividers. Capacity is eight full-height or fourteen half-height sieves. Additional dividers are available in sets of five as SSA-823. Overall Assembled Dimensions: 36-1/4x13x15-3/4in (921x330x400mm), WxDxH. Sieve Rack Units are shipped with instructions for simple user assembly. Est. Ship Wt.: 40lb (18kg). SSA-803 Adjustable Bench Sieve Rack holds all diameters of sieves up to 12in (305mm). This rack eliminates clutter and inconvenience of nested storage and facilitates easy retrieval of sieves for speed and efficiency in the lab. Stainless steel rack has non-skid rubber feet, and is supplied with two permanent and two adjustable rubber-coated sieve support rods. Unit accommodates twenty full-height (forty half-height) 8in sieves, twelve full-height (twenty four half-height) 12in sieves, or forty full-height 3in sieves. Sizes may also be mixed, and be as small as 3in diameter. Optional SSA-804 Support Rod Set contains two rubber-covered rods, and may be used to increase the capacity for 3in full-height sieves to eighty. Dimensions: 26x13x13in (660x330x330mm), WxDxH. Est. Ship Wt.: 8lb (4kg).

SSA-820 Wall-Mount Sieve Rack is designed for wall-mounted storage of 8in (203mm) diameter sieves. Sieves are held on edge in eleven individual 3in (76mm) wide compartments, each holding one full-height or two half-height sieves. Compartment bottoms are neoprene lined and inclined to keep sieves in place. Construction is all stainless steel. Holes are provided for mounting on 16in (406mm) centers and for bolting racks together vertically and/or horizontally. Rack construction is all stainless steel with rubber feet for optional desk or counter top use. The bottom front flange has a 1-1/4in (32mm) high area to label slots for sieve sizes. Overall Assembled Dimensions: 34-1/4x9x11in (870x229x279mm), WxDxH. Est. Ship Wt.: 26lb (12kg).

SSA-822 Adjustable all-Mount Sieve Rack for 12in (305mm) diameter sieves is similar in design to SSA-820, but has slots every 1/2in (13mm) for variable placement of the eight supplied dividers. Capacity is eight full-height or fourteen half-height sieves. Additional dividers are available in sets of five as SSA-823. Overall Assembled Dimensions: 36-1/4x13x15-3/4in (921x330x400mm), WxDxH. Sieve Rack Units are shipped with instructions for simple user assembly. Est. Ship Wt.: 40lb (18kg).

SSA-803 Adjustable Bench Sieve Rack holds all diameters of sieves up to 12in (305mm). This rack eliminates clutter and inconvenience of nested storage and facilitates easy retrieval of sieves for speed and efficiency in the lab. Stainless steel rack has non-skid rubber feet, and is supplied with two permanent and two adjustable rubber-coated sieve support rods. Unit accommodates twenty full-height (forty half-height) 8in sieves, twelve full-height (twenty four half-height) 12in sieves, or forty full-height 3in sieves. Sizes may also be mixed, and be as small as 3in diameter. Optional SSA-804 Support Rod Set contains two rubber-covered rods, and may be used to increase the capacity for 3in full-height sieves to eighty. Dimensions: 26x13x13in (660x330x330mm), WxDxH. Est. Ship Wt.: 8lb (4kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Shelving and Racking
Product Number SSA-820
Product Name Wall Rack for 8" Sieves
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Server Racks - 2387194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details