Gilson Company, Inc. Tyler Economy 8" /12" Sieve Shaker, 115V/60Hz SS-82

Description
Designed for materials in the No.4 to No.100 size range, this rugged shaker is portable enough for field applications. An effective circular sifting motion is imparted to sieves via the 1/4hp motor. Built-in digital timer with 99 minute range is accurate to 0.1 second. SS-82 accommodates both 8in (203mm) and 12in (305mm) sieves with included adapter. Shaker will accept from 6-13 eight inch sieves and from 4-8 twelve inch sieves, dependant upon use of full, intermediate or half-height sieve frames. Mounting holes are provided in the frame for securing the unit to a table or benchtop. Dimensions: 28x22x34in (711x559x864mm), WxDxH. Est. Ship Wt.: 90lb (41kg).
Description
Designed for materials in the No.4 to No.100 size range, this rugged shaker is portable enough for field applications. An effective circular sifting motion is imparted to sieves via the 1/4hp motor. Built-in digital timer with 99 minute range is accurate to 0.1 second. SS-82 accommodates both 8in (203mm) and 12in (305mm) sieves with included adapter. Shaker will accept from 6-13 eight inch sieves and from 4-8 twelve inch sieves, dependant upon use of full, intermediate or half-height sieve frames. Mounting holes are provided in the frame for securing the unit to a table or benchtop. Dimensions: 28x22x34in (711x559x864mm), WxDxH. Est. Ship Wt.: 90lb (41kg).

Suppliers

Company
Product
Description
Supplier Links
Tyler Economy 8" /12" Sieve Shaker, 115V/60Hz - SS-82 - Gilson Company, Inc.
Lewis Center, OH, USA
Tyler Economy 8" /12" Sieve Shaker, 115V/60Hz
SS-82
Tyler Economy 8" /12" Sieve Shaker, 115V/60Hz SS-82
Designed for materials in the No.4 to No.100 size range, this rugged shaker is portable enough for field applications. An effective circular sifting motion is imparted to sieves via the 1/4hp motor. Built-in digital timer with 99 minute range is accurate to 0.1 second. SS-82 accommodates both 8in (203mm) and 12in (305mm) sieves with included adapter. Shaker will accept from 6-13 eight inch sieves and from 4-8 twelve inch sieves, dependant upon use of full, intermediate or half-height sieve frames. Mounting holes are provided in the frame for securing the unit to a table or benchtop. Dimensions: 28x22x34in (711x559x864mm), WxDxH. Est. Ship Wt.: 90lb (41kg).

Designed for materials in the No.4 to No.100 size range, this rugged shaker is portable enough for field applications. An effective circular sifting motion is imparted to sieves via the 1/4hp motor. Built-in digital timer with 99 minute range is accurate to 0.1 second.

SS-82 accommodates both 8in (203mm) and 12in (305mm) sieves with included adapter. Shaker will accept from 6-13 eight inch sieves and from 4-8 twelve inch sieves, dependant upon use of full, intermediate or half-height sieve frames. Mounting holes are provided in the frame for securing the unit to a table or benchtop. Dimensions: 28x22x34in (711x559x864mm), WxDxH. Est. Ship Wt.: 90lb (41kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SS-82
Product Name Tyler Economy 8" /12" Sieve Shaker, 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled Shaker - EDH-16000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 35968 lbs (0.0 to 16312 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details