Gilson Company, Inc. Tyler Ro-Tap E, 12" Sieve Shaker, 110V/60Hz SS-36

Description
The new Ro-Tap ® E Sieve Shakers from W.S.Tyler ™ are available for 8in (203 mm) or 12in (305mm) test sieves. Both are for light to medium duty applications in the size range of No.10 (2mm) to No.635 (20¼m). Electromagnetic vibration produces controlled, constant amplitude and three-dimensional sieving action to insure complete separations. Controls allow customized setting of vibration characteristics for analyses of fine or coarse materials. Digital controls, quick-release clamping, quiet operation and a see-through cover are featured on both models of this shaker. Heavy construction and cast iron parts assure a long service life. SS-34 8in Ro-Tap ® E is compact and requires minimal counter space. The shaker will accept eight full-height or sixteen half-height sieves, plus pan. Units are available to operate on 110V/60Hz or 220V/50Hz power supplies. Dimensions: 18x18x30in (460x460x760mm), WxDxH. Est. Ship Wt.: 90lb (41kg). SS-36 12in Ro-Tap ® E is a floor unit. The digital control panel can easily be remotely mounted for convenient operation. Sieve capacity is seven full-height, ten intermediate height or fourteen half-height sieves. Unit is available to operate on a 110V/60Hz power supply. Dimensions: 15x17x38in (380x430x960mm), WxDxH. Est. Ship Wt.: 172lb (78kg).
Description
The new Ro-Tap ® E Sieve Shakers from W.S.Tyler ™ are available for 8in (203 mm) or 12in (305mm) test sieves. Both are for light to medium duty applications in the size range of No.10 (2mm) to No.635 (20¼m). Electromagnetic vibration produces controlled, constant amplitude and three-dimensional sieving action to insure complete separations. Controls allow customized setting of vibration characteristics for analyses of fine or coarse materials. Digital controls, quick-release clamping, quiet operation and a see-through cover are featured on both models of this shaker. Heavy construction and cast iron parts assure a long service life. SS-34 8in Ro-Tap ® E is compact and requires minimal counter space. The shaker will accept eight full-height or sixteen half-height sieves, plus pan. Units are available to operate on 110V/60Hz or 220V/50Hz power supplies. Dimensions: 18x18x30in (460x460x760mm), WxDxH. Est. Ship Wt.: 90lb (41kg). SS-36 12in Ro-Tap ® E is a floor unit. The digital control panel can easily be remotely mounted for convenient operation. Sieve capacity is seven full-height, ten intermediate height or fourteen half-height sieves. Unit is available to operate on a 110V/60Hz power supply. Dimensions: 15x17x38in (380x430x960mm), WxDxH. Est. Ship Wt.: 172lb (78kg).

Suppliers

Company
Product
Description
Supplier Links
Tyler Ro-Tap E, 12" Sieve Shaker, 110V/60Hz - SS-36 - Gilson Company, Inc.
Lewis Center, OH, USA
Tyler Ro-Tap E, 12" Sieve Shaker, 110V/60Hz
SS-36
Tyler Ro-Tap E, 12" Sieve Shaker, 110V/60Hz SS-36
The new Ro-Tap ® E Sieve Shakers from W.S.Tyler ™ are available for 8in (203 mm) or 12in (305mm) test sieves. Both are for light to medium duty applications in the size range of No.10 (2mm) to No.635 (20¼m). Electromagnetic vibration produces controlled, constant amplitude and three-dimensional sieving action to insure complete separations. Controls allow customized setting of vibration characteristics for analyses of fine or coarse materials. Digital controls, quick-release clamping, quiet operation and a see-through cover are featured on both models of this shaker. Heavy construction and cast iron parts assure a long service life. SS-34 8in Ro-Tap ® E is compact and requires minimal counter space. The shaker will accept eight full-height or sixteen half-height sieves, plus pan. Units are available to operate on 110V/60Hz or 220V/50Hz power supplies. Dimensions: 18x18x30in (460x460x760mm), WxDxH. Est. Ship Wt.: 90lb (41kg). SS-36 12in Ro-Tap ® E is a floor unit. The digital control panel can easily be remotely mounted for convenient operation. Sieve capacity is seven full-height, ten intermediate height or fourteen half-height sieves. Unit is available to operate on a 110V/60Hz power supply. Dimensions: 15x17x38in (380x430x960mm), WxDxH. Est. Ship Wt.: 172lb (78kg).

The new Ro-Tap ® E Sieve Shakers from W.S.Tyler ™ are available for 8in (203 mm) or 12in (305mm) test sieves. Both are for light to medium duty applications in the size range of No.10 (2mm) to No.635 (20¼m). Electromagnetic vibration produces controlled, constant amplitude and three-dimensional sieving action to insure complete separations. Controls allow customized setting of vibration characteristics for analyses of fine or coarse materials. Digital controls, quick-release clamping, quiet operation and a see-through cover are featured on both models of this shaker. Heavy construction and cast iron parts assure a long service life.

SS-34 8in Ro-Tap ® E is compact and requires minimal counter space. The shaker will accept eight full-height or sixteen half-height sieves, plus pan. Units are available to operate on 110V/60Hz or 220V/50Hz power supplies. Dimensions: 18x18x30in (460x460x760mm), WxDxH. Est. Ship Wt.: 90lb (41kg).

SS-36 12in Ro-Tap ® E is a floor unit. The digital control panel can easily be remotely mounted for convenient operation. Sieve capacity is seven full-height, ten intermediate height or fourteen half-height sieves. Unit is available to operate on a 110V/60Hz power supply. Dimensions: 15x17x38in (380x430x960mm), WxDxH. Est. Ship Wt.: 172lb (78kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SS-36
Product Name Tyler Ro-Tap E, 12" Sieve Shaker, 110V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Water Cooled Shaker - EDH-8000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 17984 lbs (0.0 to 8156 kg)
View Details