Gilson Company, Inc. Gilson Rocker Screen Set w/o Cloth SS-35

Description
Set consists of a 12in square steel frame designed for interchangeable wire cloth and bottom pan. Stainless Steel Wire Cloth squares are held in place by two bolted side clamps with wing nuts. Order squares separately in mesh sizes desired. When not in use, all squares can be clamped into the frame for carrying or storing. Frame and rocker bottom have handles for rocking and carrying. Frame height above cloth is 5in (13cm). Not recommended for use with sizes below No.20. Overall Dimensions: 15x12x10in (39x31x25cm). Est. Ship Wt.: 25lb (11kg).
Description
Set consists of a 12in square steel frame designed for interchangeable wire cloth and bottom pan. Stainless Steel Wire Cloth squares are held in place by two bolted side clamps with wing nuts. Order squares separately in mesh sizes desired. When not in use, all squares can be clamped into the frame for carrying or storing. Frame and rocker bottom have handles for rocking and carrying. Frame height above cloth is 5in (13cm). Not recommended for use with sizes below No.20. Overall Dimensions: 15x12x10in (39x31x25cm). Est. Ship Wt.: 25lb (11kg).

Suppliers

Company
Product
Description
Supplier Links
Gilson Rocker Screen Set w/o Cloth - SS-35 - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson Rocker Screen Set w/o Cloth
SS-35
Gilson Rocker Screen Set w/o Cloth SS-35
Set consists of a 12in square steel frame designed for interchangeable wire cloth and bottom pan. Stainless Steel Wire Cloth squares are held in place by two bolted side clamps with wing nuts. Order squares separately in mesh sizes desired. When not in use, all squares can be clamped into the frame for carrying or storing. Frame and rocker bottom have handles for rocking and carrying. Frame height above cloth is 5in (13cm). Not recommended for use with sizes below No.20. Overall Dimensions: 15x12x10in (39x31x25cm). Est. Ship Wt.: 25lb (11kg).

Set consists of a 12in square steel frame designed for interchangeable wire cloth and bottom pan. Stainless Steel Wire Cloth squares are held in place by two bolted side clamps with wing nuts. Order squares separately in mesh sizes desired. When not in use, all squares can be clamped into the frame for carrying or storing. Frame and rocker bottom have handles for rocking and carrying. Frame height above cloth is 5in (13cm). Not recommended for use with sizes below No.20. Overall Dimensions: 15x12x10in (39x31x25cm). Est. Ship Wt.: 25lb (11kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SS-35
Product Name Gilson Rocker Screen Set w/o Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
VDSS Series 8 Inch (in) Inlet and Discharge Size Separator - VDSS-8 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details