Gilson Company, Inc. Gilson Performer III 3" Sieve Shaker, 115V/50-60Hz SS-3

Description
• Quiet, electromagnetic vibratory action. • 0-100% amplitude control. • Switchable tapping action. • Precise digital timing. The Gilson Performer III’s compact size, small footprint, and quiet operation make it a very efficient instrument for dry powder separations of small samples. 3in (76mm) Sieve Shaker is designed for chemicals, minerals, pharmaceuticals, powdered metals, cosmetics, abrasives, ores, foods, and other fine powders. Effective size range is No.4No.200 (4.75mm75¼m) with woven wire sieves. Extended sizes are possible with some materials. High frequency 3,600vpm electromagnetic vibratory action with 0100% amplitude control is ideal for fine particle separations. In-line solenoid actuated tapping action (60 taps/min) works during dry sieving to redistribute the sample on the sieves, and breaks static blinding, helping to clear undersize particles rapidly. Tapping can also be used independently for tap-settling and tap-density functions. The SS-3 holds up to seven full-height 3in (76mm) metal sieves and pan or fourteen acrylic sieves and pan. The unique sieve clamping mechanism makes insertion and removal of the sieve stack simple and convenient, yet holds the sieves snugly during operation. The captive knobs on the clamping mechanism allow it to be released with a quick twist. The mechanism remains at this height until the knobs are twisted in the opposite direction, clamping the sieves in place. SS-3 features include a rugged coated steel case, variable control for vibration and a manual/timed mode switch. The digital controller shows time set and time remaining. Optional stackable acrylic 3in (76mm) see-through cylinder is helpful for observing sample action while leveling platform or for setting vibration. Est. Ship Wt.: 33lb (15kg).
Description
• Quiet, electromagnetic vibratory action. • 0-100% amplitude control. • Switchable tapping action. • Precise digital timing. The Gilson Performer III’s compact size, small footprint, and quiet operation make it a very efficient instrument for dry powder separations of small samples. 3in (76mm) Sieve Shaker is designed for chemicals, minerals, pharmaceuticals, powdered metals, cosmetics, abrasives, ores, foods, and other fine powders. Effective size range is No.4No.200 (4.75mm75¼m) with woven wire sieves. Extended sizes are possible with some materials. High frequency 3,600vpm electromagnetic vibratory action with 0100% amplitude control is ideal for fine particle separations. In-line solenoid actuated tapping action (60 taps/min) works during dry sieving to redistribute the sample on the sieves, and breaks static blinding, helping to clear undersize particles rapidly. Tapping can also be used independently for tap-settling and tap-density functions. The SS-3 holds up to seven full-height 3in (76mm) metal sieves and pan or fourteen acrylic sieves and pan. The unique sieve clamping mechanism makes insertion and removal of the sieve stack simple and convenient, yet holds the sieves snugly during operation. The captive knobs on the clamping mechanism allow it to be released with a quick twist. The mechanism remains at this height until the knobs are twisted in the opposite direction, clamping the sieves in place. SS-3 features include a rugged coated steel case, variable control for vibration and a manual/timed mode switch. The digital controller shows time set and time remaining. Optional stackable acrylic 3in (76mm) see-through cylinder is helpful for observing sample action while leveling platform or for setting vibration. Est. Ship Wt.: 33lb (15kg).

Suppliers

Company
Product
Description
Supplier Links
Gilson Performer III 3" Sieve Shaker, 115V/50-60Hz - SS-3 - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson Performer III 3" Sieve Shaker, 115V/50-60Hz
SS-3
Gilson Performer III 3" Sieve Shaker, 115V/50-60Hz SS-3
• Quiet, electromagnetic vibratory action. • 0-100% amplitude control. • Switchable tapping action. • Precise digital timing. The Gilson Performer III’s compact size, small footprint, and quiet operation make it a very efficient instrument for dry powder separations of small samples. 3in (76mm) Sieve Shaker is designed for chemicals, minerals, pharmaceuticals, powdered metals, cosmetics, abrasives, ores, foods, and other fine powders. Effective size range is No.4No.200 (4.75mm75¼m) with woven wire sieves. Extended sizes are possible with some materials. High frequency 3,600vpm electromagnetic vibratory action with 0100% amplitude control is ideal for fine particle separations. In-line solenoid actuated tapping action (60 taps/min) works during dry sieving to redistribute the sample on the sieves, and breaks static blinding, helping to clear undersize particles rapidly. Tapping can also be used independently for tap-settling and tap-density functions. The SS-3 holds up to seven full-height 3in (76mm) metal sieves and pan or fourteen acrylic sieves and pan. The unique sieve clamping mechanism makes insertion and removal of the sieve stack simple and convenient, yet holds the sieves snugly during operation. The captive knobs on the clamping mechanism allow it to be released with a quick twist. The mechanism remains at this height until the knobs are twisted in the opposite direction, clamping the sieves in place. SS-3 features include a rugged coated steel case, variable control for vibration and a manual/timed mode switch. The digital controller shows time set and time remaining. Optional stackable acrylic 3in (76mm) see-through cylinder is helpful for observing sample action while leveling platform or for setting vibration. Est. Ship Wt.: 33lb (15kg).

• Quiet, electromagnetic vibratory action.

• 0-100% amplitude control.

• Switchable tapping action.

• Precise digital timing.

The Gilson Performer III’s compact size, small footprint, and quiet operation make it a very efficient instrument for dry powder separations of small samples. 3in (76mm) Sieve Shaker is designed for chemicals, minerals, pharmaceuticals, powdered metals, cosmetics, abrasives, ores, foods, and other fine powders. Effective size range is No.4No.200 (4.75mm75¼m) with woven wire sieves. Extended sizes are possible with some materials.

High frequency 3,600vpm electromagnetic vibratory action with 0100% amplitude control is ideal for fine particle separations. In-line solenoid actuated tapping action (60 taps/min) works during dry sieving to redistribute the sample on the sieves, and breaks static blinding, helping to clear undersize particles rapidly. Tapping can also be used independently for tap-settling and tap-density functions.

The SS-3 holds up to seven full-height 3in (76mm) metal sieves and pan or fourteen acrylic sieves and pan. The unique sieve clamping mechanism makes insertion and removal of the sieve stack simple and convenient, yet holds the sieves snugly during operation. The captive knobs on the clamping mechanism allow it to be released with a quick twist. The mechanism remains at this height until the knobs are twisted in the opposite direction, clamping the sieves in place.

SS-3 features include a rugged coated steel case, variable control for vibration and a manual/timed mode switch. The digital controller shows time set and time remaining. Optional stackable acrylic 3in (76mm) see-through cylinder is helpful for observing sample action while leveling platform or for setting vibration. Est. Ship Wt.: 33lb (15kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SS-3
Product Name Gilson Performer III 3" Sieve Shaker, 115V/50-60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Electro-Dynamic Shaker - EDM-5500S - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 12139 lbs (0.0 to 5505 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Air Cooled Low Force Shaker - SD-220-5/DA-1 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries, Civil Engineering Applications
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 220 lbs (100 kg)
View Details