Gilson Company, Inc. Gilson 8" Economy Sieve Shaker, 115V/60Hz SS-15

Description
The SS-15 Sieve Shaker is a portable 8in (203mm) sieve shaker designed to outperform comparably priced equipment. The 1/4hp unit is widely accepted by state transportation departments for highway materials testing. Back and forth lateral motion is combined with up and down and tilting motions causing test material to travel in an orbit on the sieve surfaces. This assures full use of sieve mesh area without precise leveling of the shaker. The SS-15 is recommended primarily for No.4 to No.200 size range, but may be used with larger material sizes when specifications for sieve loading and sample quantities permit. The Shaker holds six full-height sieves and pan or thirteen half-height sieves and pan. Clamp bar with attached cover secures sieves. The 15 minute timer has an adjustable knob-stop for improved repeatability, and a "hold" feature for continuous running. Freestanding operation is normal, but may be mounted via holes provided in bottom end flanges. Motor and all mechanical parts are enclosed in a sturdy metal case. Overall Dimensions: 17x11x30in (432x279x762mm), WxDxH. Est. Ship Wt.: 48lb (22kg).
Description
The SS-15 Sieve Shaker is a portable 8in (203mm) sieve shaker designed to outperform comparably priced equipment. The 1/4hp unit is widely accepted by state transportation departments for highway materials testing. Back and forth lateral motion is combined with up and down and tilting motions causing test material to travel in an orbit on the sieve surfaces. This assures full use of sieve mesh area without precise leveling of the shaker. The SS-15 is recommended primarily for No.4 to No.200 size range, but may be used with larger material sizes when specifications for sieve loading and sample quantities permit. The Shaker holds six full-height sieves and pan or thirteen half-height sieves and pan. Clamp bar with attached cover secures sieves. The 15 minute timer has an adjustable knob-stop for improved repeatability, and a "hold" feature for continuous running. Freestanding operation is normal, but may be mounted via holes provided in bottom end flanges. Motor and all mechanical parts are enclosed in a sturdy metal case. Overall Dimensions: 17x11x30in (432x279x762mm), WxDxH. Est. Ship Wt.: 48lb (22kg).

Suppliers

Company
Product
Description
Supplier Links
Gilson 8" Economy Sieve Shaker, 115V/60Hz - SS-15 - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson 8" Economy Sieve Shaker, 115V/60Hz
SS-15
Gilson 8" Economy Sieve Shaker, 115V/60Hz SS-15
The SS-15 Sieve Shaker is a portable 8in (203mm) sieve shaker designed to outperform comparably priced equipment. The 1/4hp unit is widely accepted by state transportation departments for highway materials testing. Back and forth lateral motion is combined with up and down and tilting motions causing test material to travel in an orbit on the sieve surfaces. This assures full use of sieve mesh area without precise leveling of the shaker. The SS-15 is recommended primarily for No.4 to No.200 size range, but may be used with larger material sizes when specifications for sieve loading and sample quantities permit. The Shaker holds six full-height sieves and pan or thirteen half-height sieves and pan. Clamp bar with attached cover secures sieves. The 15 minute timer has an adjustable knob-stop for improved repeatability, and a "hold" feature for continuous running. Freestanding operation is normal, but may be mounted via holes provided in bottom end flanges. Motor and all mechanical parts are enclosed in a sturdy metal case. Overall Dimensions: 17x11x30in (432x279x762mm), WxDxH. Est. Ship Wt.: 48lb (22kg).

The SS-15 Sieve Shaker is a portable 8in (203mm) sieve shaker designed to outperform comparably priced equipment. The 1/4hp unit is widely accepted by state transportation departments for highway materials testing. Back and forth lateral motion is combined with up and down and tilting motions causing test material to travel in an orbit on the sieve surfaces. This assures full use of sieve mesh area without precise leveling of the shaker.

The SS-15 is recommended primarily for No.4 to No.200 size range, but may be used with larger material sizes when specifications for sieve loading and sample quantities permit. The Shaker holds six full-height sieves and pan or thirteen half-height sieves and pan. Clamp bar with attached cover secures sieves. The 15 minute timer has an adjustable knob-stop for improved repeatability, and a "hold" feature for continuous running. Freestanding operation is normal, but may be mounted via holes provided in bottom end flanges.

Motor and all mechanical parts are enclosed in a sturdy metal case. Overall Dimensions: 17x11x30in (432x279x762mm), WxDxH. Est. Ship Wt.: 48lb (22kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SS-15
Product Name Gilson 8" Economy Sieve Shaker, 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Customized Multi-/Multi-axis shaker - 2EDM-5000-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 11038 lbs (0.0 to 5006 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
TENZO series Low Force Shakers - TEN-V300 - DynaTronic Corporation
Specs
Applications Modal excitation source
Peak Shock Force 67.44 lbs (30.59 kg)
Peak Acceleration 45 g
View Details