Gilson Company, Inc. Gilson Quadri-Splitter SP-6

Description
Quadri-Splitter yields four equal samples of up to 0.4ft3 (11.3L) each for total sample capacity of 1.6ft3 (45.3L) without removing receiving pans. Unit is totally enclosed including feed inlet and sample outlets. Unique method of tilt-feeding seals inlet opening with feed pan as material is dumped. Sample pans seal to splitter body, yet slide out easily using handles provided. Body has hinge-mounted doors on both sides for inspection and cleaning of chute sections. The three chute decks each have 14 chutes of 1in (25.4mm) width and 60° slope for smooth sample flow. Quadri-Splitter can be used to sample any free-flowing material that will not bridge in 1in (25.4mm) chutes. It is especially suited to coal and coke sampling since moisture loss is minimized by fewer passes and less handling. Three passes (1/4x1/4x1/4 = 1/64th) or fewer reduces most bulk samples to amounts needed for lab testing. Final split gives simultaneous equal samples for buyer, seller, referee, plus a spare. Model SP-6 has stainless steel contact parts (chutes and pans); other parts fabricated from galvanized steel, spot welded, riveted, and painted for long life and durability. It includes five Sample Pans of 0.4ft3 (11.3L) and one Feed Pan of 0.7ft3 (19.8L) for feeding only. Both pans fit tilt mechanism and seal feed inlet after dumping. Overall Dimensions: 24x34x55in (610x864x1,398mm), WxDxH.
Description
Quadri-Splitter yields four equal samples of up to 0.4ft3 (11.3L) each for total sample capacity of 1.6ft3 (45.3L) without removing receiving pans. Unit is totally enclosed including feed inlet and sample outlets. Unique method of tilt-feeding seals inlet opening with feed pan as material is dumped. Sample pans seal to splitter body, yet slide out easily using handles provided. Body has hinge-mounted doors on both sides for inspection and cleaning of chute sections. The three chute decks each have 14 chutes of 1in (25.4mm) width and 60° slope for smooth sample flow. Quadri-Splitter can be used to sample any free-flowing material that will not bridge in 1in (25.4mm) chutes. It is especially suited to coal and coke sampling since moisture loss is minimized by fewer passes and less handling. Three passes (1/4x1/4x1/4 = 1/64th) or fewer reduces most bulk samples to amounts needed for lab testing. Final split gives simultaneous equal samples for buyer, seller, referee, plus a spare. Model SP-6 has stainless steel contact parts (chutes and pans); other parts fabricated from galvanized steel, spot welded, riveted, and painted for long life and durability. It includes five Sample Pans of 0.4ft3 (11.3L) and one Feed Pan of 0.7ft3 (19.8L) for feeding only. Both pans fit tilt mechanism and seal feed inlet after dumping. Overall Dimensions: 24x34x55in (610x864x1,398mm), WxDxH.

Suppliers

Company
Product
Description
Supplier Links
Gilson Quadri-Splitter - SP-6 - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson Quadri-Splitter
SP-6
Gilson Quadri-Splitter SP-6
Quadri-Splitter yields four equal samples of up to 0.4ft3 (11.3L) each for total sample capacity of 1.6ft3 (45.3L) without removing receiving pans. Unit is totally enclosed including feed inlet and sample outlets. Unique method of tilt-feeding seals inlet opening with feed pan as material is dumped. Sample pans seal to splitter body, yet slide out easily using handles provided. Body has hinge-mounted doors on both sides for inspection and cleaning of chute sections. The three chute decks each have 14 chutes of 1in (25.4mm) width and 60° slope for smooth sample flow. Quadri-Splitter can be used to sample any free-flowing material that will not bridge in 1in (25.4mm) chutes. It is especially suited to coal and coke sampling since moisture loss is minimized by fewer passes and less handling. Three passes (1/4x1/4x1/4 = 1/64th) or fewer reduces most bulk samples to amounts needed for lab testing. Final split gives simultaneous equal samples for buyer, seller, referee, plus a spare. Model SP-6 has stainless steel contact parts (chutes and pans); other parts fabricated from galvanized steel, spot welded, riveted, and painted for long life and durability. It includes five Sample Pans of 0.4ft3 (11.3L) and one Feed Pan of 0.7ft3 (19.8L) for feeding only. Both pans fit tilt mechanism and seal feed inlet after dumping. Overall Dimensions: 24x34x55in (610x864x1,398mm), WxDxH.

Quadri-Splitter yields four equal samples of up to 0.4ft3 (11.3L) each for total sample capacity of 1.6ft3 (45.3L) without removing receiving pans. Unit is totally enclosed including feed inlet and sample outlets. Unique method of tilt-feeding seals inlet opening with feed pan as material is dumped. Sample pans seal to splitter body, yet slide out easily using handles provided. Body has hinge-mounted doors on both sides for inspection and cleaning of chute sections. The three chute decks each have 14 chutes of 1in (25.4mm) width and 60° slope for smooth sample flow.

Quadri-Splitter can be used to sample any free-flowing material that will not bridge in 1in (25.4mm) chutes. It is especially suited to coal and coke sampling since moisture loss is minimized by fewer passes and less handling. Three passes (1/4x1/4x1/4 = 1/64th) or fewer reduces most bulk samples to amounts needed for lab testing. Final split gives simultaneous equal samples for buyer, seller, referee, plus a spare.

Model SP-6 has stainless steel contact parts (chutes and pans); other parts fabricated from galvanized steel, spot welded, riveted, and painted for long life and durability. It includes five Sample Pans of 0.4ft3 (11.3L) and one Feed Pan of 0.7ft3 (19.8L) for feeding only. Both pans fit tilt mechanism and seal feed inlet after dumping. Overall Dimensions: 24x34x55in (610x864x1,398mm), WxDxH.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SP-6
Product Name Gilson Quadri-Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
VDSS Series 10 Inch (in) Inlet and Discharge Size Separator - VDSS-10 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details