Gilson Company, Inc. Sample Splitter, (10) 2 1/2" Fixed Chutes w/2-Pans SP-1C

Description
The new SP-1C Fixed Chute Splitter is based on our original SP-1 design. This sturdy unit features ten fixed-width chutes, each 2-1/4in (57.2mm) wide. The original Gilson designed lever-release hopper with 1ft³ (28.3L) capacity assists in rapid and accurate splitting and mixing of granular materials up to 1-1/8in (28.6mm) topsize. This steel frame, floor model splitter has a painted and baked finish and uses many of the same accessories as the SP-1. An available Chute Attachment replaces one Collection Pan for direct collection of half of sample into a bag or other container. Porta Wheels may be attached for added mobility and an Enclosure Adapter Set converts this splitter into a Totally Enclosed Sample Splitter similar to the SP-10 for control of nuisance dust in the lab. Two Collection Pans are included, and extras may be ordered for more efficient sample processing. SPA-114 fixed chute adapter set is available to convert an existing SP-1 Adjustable Chute Splitter to the SP-1C Fixed Chute model. Overall Dimensions: 29x19x39in (737x483x991mm).
Description
The new SP-1C Fixed Chute Splitter is based on our original SP-1 design. This sturdy unit features ten fixed-width chutes, each 2-1/4in (57.2mm) wide. The original Gilson designed lever-release hopper with 1ft³ (28.3L) capacity assists in rapid and accurate splitting and mixing of granular materials up to 1-1/8in (28.6mm) topsize. This steel frame, floor model splitter has a painted and baked finish and uses many of the same accessories as the SP-1. An available Chute Attachment replaces one Collection Pan for direct collection of half of sample into a bag or other container. Porta Wheels may be attached for added mobility and an Enclosure Adapter Set converts this splitter into a Totally Enclosed Sample Splitter similar to the SP-10 for control of nuisance dust in the lab. Two Collection Pans are included, and extras may be ordered for more efficient sample processing. SPA-114 fixed chute adapter set is available to convert an existing SP-1 Adjustable Chute Splitter to the SP-1C Fixed Chute model. Overall Dimensions: 29x19x39in (737x483x991mm).

Suppliers

Company
Product
Description
Supplier Links
Sample Splitter, (10) 2 1/2" Fixed Chutes w/2-Pans - SP-1C - Gilson Company, Inc.
Lewis Center, OH, USA
Sample Splitter, (10) 2 1/2" Fixed Chutes w/2-Pans
SP-1C
Sample Splitter, (10) 2 1/2" Fixed Chutes w/2-Pans SP-1C
The new SP-1C Fixed Chute Splitter is based on our original SP-1 design. This sturdy unit features ten fixed-width chutes, each 2-1/4in (57.2mm) wide. The original Gilson designed lever-release hopper with 1ft³ (28.3L) capacity assists in rapid and accurate splitting and mixing of granular materials up to 1-1/8in (28.6mm) topsize. This steel frame, floor model splitter has a painted and baked finish and uses many of the same accessories as the SP-1. An available Chute Attachment replaces one Collection Pan for direct collection of half of sample into a bag or other container. Porta Wheels may be attached for added mobility and an Enclosure Adapter Set converts this splitter into a Totally Enclosed Sample Splitter similar to the SP-10 for control of nuisance dust in the lab. Two Collection Pans are included, and extras may be ordered for more efficient sample processing. SPA-114 fixed chute adapter set is available to convert an existing SP-1 Adjustable Chute Splitter to the SP-1C Fixed Chute model. Overall Dimensions: 29x19x39in (737x483x991mm).

The new SP-1C Fixed Chute Splitter is based on our original SP-1 design. This sturdy unit features ten fixed-width chutes, each 2-1/4in (57.2mm) wide. The original Gilson designed lever-release hopper with 1ft³ (28.3L) capacity assists in rapid and accurate splitting and mixing of granular materials up to 1-1/8in (28.6mm) topsize.

This steel frame, floor model splitter has a painted and baked finish and uses many of the same accessories as the SP-1. An available Chute Attachment replaces one Collection Pan for direct collection of half of sample into a bag or other container. Porta Wheels may be attached for added mobility and an Enclosure Adapter Set converts this splitter into a Totally Enclosed Sample Splitter similar to the SP-10 for control of nuisance dust in the lab. Two Collection Pans are included, and extras may be ordered for more efficient sample processing. SPA-114 fixed chute adapter set is available to convert an existing SP-1 Adjustable Chute Splitter to the SP-1C Fixed Chute model. Overall Dimensions: 29x19x39in (737x483x991mm).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SP-1C
Product Name Sample Splitter, (10) 2 1/2" Fixed Chutes w/2-Pans
Unlock Full Specs
to access all available technical data

Similar Products

Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
5 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-5 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 7.28 lbs/hr (33 kg/hr)
View Details