Gilson Company, Inc. Jones Standard Aluminum Splitter, (22) 3/8" Chutes SP-175

Description
Top quality, precision splitters for exact dividing and mixing of granular samples. Alternating fixed-width chutes deliver half of sample to each of two pans. Select models with chute openings 2.5 to 3 times larger than sample topsize to avoid bridging during separation. Jones Micro Splitters are ruggedly constructed for long service life. The stainless steel feed guide sends samples directly past chute plates and into pans, both made of hardened aluminum. Standard pans have an extended back to prevent spillage. Popular SP-171 includes four Sample Pans. Optional SPA-242 High-Volume Pans are available to use with SP-171 for larger samples. Order SP-171X for a version with all-stainless steel contact parts and three included pans. Additional pans may be ordered separately for both models for more efficient processing. Jones Precision Splitters are similar in design and quality to Micro Splitters, but feature gate-release hoppers and larger capacities. The gated hopper permits easy mixing and distribution of samples prior to splitting and requires only two pans for processing. Frames and hoppers are stainless steel, while riffle plates and pans are hardened aluminum. Pans for SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available. Carpco Micro Splitters feature all-stainless steel construction to insure divided samples remain free of contaminants. Gated hoppers offer easier sample handling and more precise splits. Removable dust shields permit easy clean up. Two Sample Pans are included, additional pans are available. Carpco Precision Splitters are larger in size and capacity, but share similar design. All-stainless steel construction with gated hoppers allow precision splits with minimal handling. Two Sample Pans are included, additional pans are available.
Description
Top quality, precision splitters for exact dividing and mixing of granular samples. Alternating fixed-width chutes deliver half of sample to each of two pans. Select models with chute openings 2.5 to 3 times larger than sample topsize to avoid bridging during separation. Jones Micro Splitters are ruggedly constructed for long service life. The stainless steel feed guide sends samples directly past chute plates and into pans, both made of hardened aluminum. Standard pans have an extended back to prevent spillage. Popular SP-171 includes four Sample Pans. Optional SPA-242 High-Volume Pans are available to use with SP-171 for larger samples. Order SP-171X for a version with all-stainless steel contact parts and three included pans. Additional pans may be ordered separately for both models for more efficient processing. Jones Precision Splitters are similar in design and quality to Micro Splitters, but feature gate-release hoppers and larger capacities. The gated hopper permits easy mixing and distribution of samples prior to splitting and requires only two pans for processing. Frames and hoppers are stainless steel, while riffle plates and pans are hardened aluminum. Pans for SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available. Carpco Micro Splitters feature all-stainless steel construction to insure divided samples remain free of contaminants. Gated hoppers offer easier sample handling and more precise splits. Removable dust shields permit easy clean up. Two Sample Pans are included, additional pans are available. Carpco Precision Splitters are larger in size and capacity, but share similar design. All-stainless steel construction with gated hoppers allow precision splits with minimal handling. Two Sample Pans are included, additional pans are available.

Suppliers

Company
Product
Description
Supplier Links
Jones Standard Aluminum Splitter, (22) 3/8" Chutes - SP-175 - Gilson Company, Inc.
Lewis Center, OH, USA
Jones Standard Aluminum Splitter, (22) 3/8" Chutes
SP-175
Jones Standard Aluminum Splitter, (22) 3/8" Chutes SP-175
Top quality, precision splitters for exact dividing and mixing of granular samples. Alternating fixed-width chutes deliver half of sample to each of two pans. Select models with chute openings 2.5 to 3 times larger than sample topsize to avoid bridging during separation. Jones Micro Splitters are ruggedly constructed for long service life. The stainless steel feed guide sends samples directly past chute plates and into pans, both made of hardened aluminum. Standard pans have an extended back to prevent spillage. Popular SP-171 includes four Sample Pans. Optional SPA-242 High-Volume Pans are available to use with SP-171 for larger samples. Order SP-171X for a version with all-stainless steel contact parts and three included pans. Additional pans may be ordered separately for both models for more efficient processing. Jones Precision Splitters are similar in design and quality to Micro Splitters, but feature gate-release hoppers and larger capacities. The gated hopper permits easy mixing and distribution of samples prior to splitting and requires only two pans for processing. Frames and hoppers are stainless steel, while riffle plates and pans are hardened aluminum. Pans for SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available. Carpco Micro Splitters feature all-stainless steel construction to insure divided samples remain free of contaminants. Gated hoppers offer easier sample handling and more precise splits. Removable dust shields permit easy clean up. Two Sample Pans are included, additional pans are available. Carpco Precision Splitters are larger in size and capacity, but share similar design. All-stainless steel construction with gated hoppers allow precision splits with minimal handling. Two Sample Pans are included, additional pans are available.

Top quality, precision splitters for exact dividing and mixing of granular samples. Alternating fixed-width chutes deliver half of sample to each of two pans. Select models with chute openings 2.5 to 3 times larger than sample topsize to avoid bridging during separation.

Jones Micro Splitters are ruggedly constructed for long service life. The stainless steel feed guide sends samples directly past chute plates and into pans, both made of hardened aluminum. Standard pans have an extended back to prevent spillage.

Popular SP-171 includes four Sample Pans. Optional SPA-242 High-Volume Pans are available to use with SP-171 for larger samples. Order SP-171X for a version with all-stainless steel contact parts and three included pans. Additional pans may be ordered separately for both models for more efficient processing.

Jones Precision Splitters are similar in design and quality to Micro Splitters, but feature gate-release hoppers and larger capacities. The gated hopper permits easy mixing and distribution of samples prior to splitting and requires only two pans for processing. Frames and hoppers are stainless steel, while riffle plates and pans are hardened aluminum. Pans for SP-174 are stainless steel. Models with 1/4, 3/8, or 1/2in (6.4, 9.5, or 12.7mm) chute openings are offered. Two Sample Pans are included, additional pans are available.

Carpco Micro Splitters feature all-stainless steel construction to insure divided samples remain free of contaminants. Gated hoppers offer easier sample handling and more precise splits. Removable dust shields permit easy clean up. Two Sample Pans are included, additional pans are available.

Carpco Precision Splitters are larger in size and capacity, but share similar design. All-stainless steel construction with gated hoppers allow precision splits with minimal handling. Two Sample Pans are included, additional pans are available.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SP-175
Product Name Jones Standard Aluminum Splitter, (22) 3/8" Chutes
Unlock Full Specs
to access all available technical data

Similar Products

VDSS Series 6 Inch (in) Inlet and Discharge Size Separator - VDSS-6 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details