Gilson Company, Inc. California Fixed Chute Splitter, w/Steel Pans SP-12CA

Description
Designed by and constructed for the California Department of Transportation, the SP-12CA Splitter meets CalTrans 201 requirements. Large capacity, 1.9ft³ (53.8L) gate release hopper assures accuracy when mixing and dividing bulk aggregate into representative samples. Ten 2-1/4in (57.2mm) fixed chutes process particle sizes up to 1-1/8in (28.6mm). Sturdy, heavy-gauge steel frame with painted, baked finish is built for extended service life with heavy use. Swivel casters permit mobility and easy storage. SP-12CA includes two 1.2ft³ (34L) capacity, welded steel sample pans. SP-12CG has sample pans fabricated of light weight aluminum. Reinforced pans have sturdy handles for convenient handling of heavy samples. Order extra Steel Sample Pans as SPA-120. SPA-122 lightweight aluminum pans are also available as replacements. Overall Dimensions: 29x28x46in (737x711x1,169mm), WxDxH.
Description
Designed by and constructed for the California Department of Transportation, the SP-12CA Splitter meets CalTrans 201 requirements. Large capacity, 1.9ft³ (53.8L) gate release hopper assures accuracy when mixing and dividing bulk aggregate into representative samples. Ten 2-1/4in (57.2mm) fixed chutes process particle sizes up to 1-1/8in (28.6mm). Sturdy, heavy-gauge steel frame with painted, baked finish is built for extended service life with heavy use. Swivel casters permit mobility and easy storage. SP-12CA includes two 1.2ft³ (34L) capacity, welded steel sample pans. SP-12CG has sample pans fabricated of light weight aluminum. Reinforced pans have sturdy handles for convenient handling of heavy samples. Order extra Steel Sample Pans as SPA-120. SPA-122 lightweight aluminum pans are also available as replacements. Overall Dimensions: 29x28x46in (737x711x1,169mm), WxDxH.

Suppliers

Company
Product
Description
Supplier Links
California Fixed Chute Splitter, w/Steel Pans - SP-12CA - Gilson Company, Inc.
Lewis Center, OH, USA
California Fixed Chute Splitter, w/Steel Pans
SP-12CA
California Fixed Chute Splitter, w/Steel Pans SP-12CA
Designed by and constructed for the California Department of Transportation, the SP-12CA Splitter meets CalTrans 201 requirements. Large capacity, 1.9ft³ (53.8L) gate release hopper assures accuracy when mixing and dividing bulk aggregate into representative samples. Ten 2-1/4in (57.2mm) fixed chutes process particle sizes up to 1-1/8in (28.6mm). Sturdy, heavy-gauge steel frame with painted, baked finish is built for extended service life with heavy use. Swivel casters permit mobility and easy storage. SP-12CA includes two 1.2ft³ (34L) capacity, welded steel sample pans. SP-12CG has sample pans fabricated of light weight aluminum. Reinforced pans have sturdy handles for convenient handling of heavy samples. Order extra Steel Sample Pans as SPA-120. SPA-122 lightweight aluminum pans are also available as replacements. Overall Dimensions: 29x28x46in (737x711x1,169mm), WxDxH.

Designed by and constructed for the California Department of Transportation, the SP-12CA Splitter meets CalTrans 201 requirements. Large capacity, 1.9ft³ (53.8L) gate release hopper assures accuracy when mixing and dividing bulk aggregate into representative samples. Ten 2-1/4in (57.2mm) fixed chutes process particle sizes up to 1-1/8in (28.6mm). Sturdy, heavy-gauge steel frame with painted, baked finish is built for extended service life with heavy use. Swivel casters permit mobility and easy storage.

SP-12CA includes two 1.2ft³ (34L) capacity, welded steel sample pans. SP-12CG has sample pans fabricated of light weight aluminum. Reinforced pans have sturdy handles for convenient handling of heavy samples. Order extra Steel Sample Pans as SPA-120. SPA-122 lightweight aluminum pans are also available as replacements. Overall Dimensions: 29x28x46in (737x711x1,169mm), WxDxH.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SP-12CA
Product Name California Fixed Chute Splitter, w/Steel Pans
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
4 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-4 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 4.63 lbs/hr (21 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details