Gilson Company, Inc. Large Enclosed Splitter, (14) 1"Chutes, Galvanized Contact Parts SP-1050

Description
Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes. Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab. All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.
Description
Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes. Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab. All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.

Suppliers

Company
Product
Description
Supplier Links
Large Enclosed Splitter, (14) 1"Chutes, Galvanized Contact Parts - SP-1050 - Gilson Company, Inc.
Lewis Center, OH, USA
Large Enclosed Splitter, (14) 1"Chutes, Galvanized Contact Parts
SP-1050
Large Enclosed Splitter, (14) 1"Chutes, Galvanized Contact Parts SP-1050
Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes. Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab. All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.

Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346.

Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes.

Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab.

All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SP-1050
Product Name Large Enclosed Splitter, (14) 1"Chutes, Galvanized Contact Parts
Unlock Full Specs
to access all available technical data

Similar Products

20 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-20 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 106 lbs/hr (480 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Large Capacity Grease Interceptor - GI-K-SERIES - Watts
Specs
Equipment Type Other; Grease Trap
View Details