Gilson Company, Inc. Universal Splitter, (48) 1/2" Chutes, 1cf Hopper, w/2-Pans SP-1

Description
• Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal Splitters are versatile, convenient, and cost-effective. A single model serves the purpose of two or more conventional splitters. Since material flow is controlled with a lever-release, only the included sample collecting pans are necessary for proper use. Extra sample pans are available for faster, more efficient material processing. Large, floor-standing SP-1 and SP-0 models offer increased capacities not available from other sources. SP-3, SP-2.5, and SP-0 Models have 60° chute slopes; SP-1 and SP-2 have 45° chutes. Simple, inexpensive Adapter Kits are offered for 60° conversion of the SP-1 and SP-2. Steeper chute angles are sometimes necessary for improved flowability or to meet certain coal or coke testing specifications. SP-2.5 and SP-3 are manufactured primarily of stainless steel; other models are heavy-gauge painted steel and anodized aluminum. The Universal chutes consist of aluminum bars of precise width pivoting on a rod through their lower ends. The top of the bar ends are grouped on alternate sides to form desired width chutes. Groupings resulting in an equal number of chutes on each side may be used (See table of options for each model). Most specifications require at least eight openings per side with coarse sizes and twelve with finer sizes. Once set, bars are drawn together with wing nuts on threaded ends of the pivot rod. SP-0 Mass Splitter is designed for large volume bulk aggregate samples up to 400lb (182kg) (ASTM D 75) or raw coal samples to 300lb (136kg) (ASTM D 2234). Other high-volume samples with particle sizes up to 6in (152mm) can be accurately reduced with this rugged divider. 60° chute slopes are standard. Lever-release hopper holds up to 3.5ft³ (99.1L) of material for precisely controlled splitting. Two pans on each side are included to receive the split sample, and extra pans are available as SPA-400. Material in both pans on a side is treated as a single sample. Optional SPA-450 Lift Cart is available for moving and dumping the sample pans. SP-0 Dimensions: 56x26x41in (1,422x660x1,041mm), WxDxH. Est. Ship Wt.: 460lb (209kg). SP-1 Sample Splitter is a rugged, large-capacity floor model for dividing samples of aggregate, ore and other granular materials. This original model of the Universal design is suitable for laboratory or field use with materials with particle sizes from 4in (102mm) down to fine sand. The lever-release allows controlled, accurate splits from the 1ft³ (28.3L) hopper. Available accessories make this an even more useful and versatile device for any materials lab. The SPA-102 Chute Attachment replaces one pan to permit direct loading of material into a bag or container. Optional PSA-114 Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes, and the SPA-7 Enclosure Adapter Set converts the SP-1 to a SP-10 Totally Enclosed Splitter for improved dust control. SP-1 Dimensions: 29x19x39in (737x483x990mm), WxDxH. Est. Ship Wt.: 136lb (62kg). SP-2 Porta-Splitter for 2in (51mm) to sand sizes is more durable and compact than conventional portable splitters. Lightweight with ample hopper capacity, the SP-2 is convenient for use from floor or bench-top positions. With a 0.55ft³ (15.6L) lever-release hopper and adjustability to form up to 36 dividing chutes, this splitter provides accurate and representative samples for a wide range of materials. Two pans are included, but extra pans are available as SPA-101. Optional SPA-106 Adapter Kit modifies the 45° chutes to a 60° angle for more efficient processing of difficult samples. SP-2 Dimensions: 22x14.5x20.5in (559x368x521mm), WxDxH. Est. Ship Wt.: 64lb (29kg). SP-2.5 Versa-Splitter® for 3/4in (19mm) and smaller sizes has wide application for use with fine aggregates as well as many coarser sizes. It is rugged enough for use in the field as well as on the laboratory bench. The 0.28ft³ (7.9L) lever-release hopper has plenty of capacity for samples in this size range, and up to 48 chutes can be formed with the adjustable chute bars. Most contact parts are stainless steel except for the anodized aluminum chute bars. Optional SPA-109 Dust Enclosure Accessory installs easily on the Versa-Splitter and has hinged flaps that hold in open or closed positions for pan access. SP-2.5 Dimensions: 15.5x12.5x17.5in (394x318x445mm), WxDxH. Est. Ship Wt.: 40lb (18kg). SP-3 Mini-Splitter® for 1/4in (6.4mm) to powder sizes is the smallest Universal Splitter. The benchtop SP-3 features all stainless steel construction except for the anodized aluminum chute bars and pans. The 104in³ (1.7L) hopper has a 3/8in (9.5mm) bottom opening with a spring-loaded gate release. An optional Dust Enclosure accessory is available as SPA-302, and consists of two stainless steel panels held in place by springs. The panels slide up easily for access to the pans and quickly detach when not needed. SP-3 Dimensions: 9.5x8.5x13.5in (241x216x343mm), WxDxH. Est. Ship Wt.: 15lb (7kg).
Description
• Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal Splitters are versatile, convenient, and cost-effective. A single model serves the purpose of two or more conventional splitters. Since material flow is controlled with a lever-release, only the included sample collecting pans are necessary for proper use. Extra sample pans are available for faster, more efficient material processing. Large, floor-standing SP-1 and SP-0 models offer increased capacities not available from other sources. SP-3, SP-2.5, and SP-0 Models have 60° chute slopes; SP-1 and SP-2 have 45° chutes. Simple, inexpensive Adapter Kits are offered for 60° conversion of the SP-1 and SP-2. Steeper chute angles are sometimes necessary for improved flowability or to meet certain coal or coke testing specifications. SP-2.5 and SP-3 are manufactured primarily of stainless steel; other models are heavy-gauge painted steel and anodized aluminum. The Universal chutes consist of aluminum bars of precise width pivoting on a rod through their lower ends. The top of the bar ends are grouped on alternate sides to form desired width chutes. Groupings resulting in an equal number of chutes on each side may be used (See table of options for each model). Most specifications require at least eight openings per side with coarse sizes and twelve with finer sizes. Once set, bars are drawn together with wing nuts on threaded ends of the pivot rod. SP-0 Mass Splitter is designed for large volume bulk aggregate samples up to 400lb (182kg) (ASTM D 75) or raw coal samples to 300lb (136kg) (ASTM D 2234). Other high-volume samples with particle sizes up to 6in (152mm) can be accurately reduced with this rugged divider. 60° chute slopes are standard. Lever-release hopper holds up to 3.5ft³ (99.1L) of material for precisely controlled splitting. Two pans on each side are included to receive the split sample, and extra pans are available as SPA-400. Material in both pans on a side is treated as a single sample. Optional SPA-450 Lift Cart is available for moving and dumping the sample pans. SP-0 Dimensions: 56x26x41in (1,422x660x1,041mm), WxDxH. Est. Ship Wt.: 460lb (209kg). SP-1 Sample Splitter is a rugged, large-capacity floor model for dividing samples of aggregate, ore and other granular materials. This original model of the Universal design is suitable for laboratory or field use with materials with particle sizes from 4in (102mm) down to fine sand. The lever-release allows controlled, accurate splits from the 1ft³ (28.3L) hopper. Available accessories make this an even more useful and versatile device for any materials lab. The SPA-102 Chute Attachment replaces one pan to permit direct loading of material into a bag or container. Optional PSA-114 Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes, and the SPA-7 Enclosure Adapter Set converts the SP-1 to a SP-10 Totally Enclosed Splitter for improved dust control. SP-1 Dimensions: 29x19x39in (737x483x990mm), WxDxH. Est. Ship Wt.: 136lb (62kg). SP-2 Porta-Splitter for 2in (51mm) to sand sizes is more durable and compact than conventional portable splitters. Lightweight with ample hopper capacity, the SP-2 is convenient for use from floor or bench-top positions. With a 0.55ft³ (15.6L) lever-release hopper and adjustability to form up to 36 dividing chutes, this splitter provides accurate and representative samples for a wide range of materials. Two pans are included, but extra pans are available as SPA-101. Optional SPA-106 Adapter Kit modifies the 45° chutes to a 60° angle for more efficient processing of difficult samples. SP-2 Dimensions: 22x14.5x20.5in (559x368x521mm), WxDxH. Est. Ship Wt.: 64lb (29kg). SP-2.5 Versa-Splitter® for 3/4in (19mm) and smaller sizes has wide application for use with fine aggregates as well as many coarser sizes. It is rugged enough for use in the field as well as on the laboratory bench. The 0.28ft³ (7.9L) lever-release hopper has plenty of capacity for samples in this size range, and up to 48 chutes can be formed with the adjustable chute bars. Most contact parts are stainless steel except for the anodized aluminum chute bars. Optional SPA-109 Dust Enclosure Accessory installs easily on the Versa-Splitter and has hinged flaps that hold in open or closed positions for pan access. SP-2.5 Dimensions: 15.5x12.5x17.5in (394x318x445mm), WxDxH. Est. Ship Wt.: 40lb (18kg). SP-3 Mini-Splitter® for 1/4in (6.4mm) to powder sizes is the smallest Universal Splitter. The benchtop SP-3 features all stainless steel construction except for the anodized aluminum chute bars and pans. The 104in³ (1.7L) hopper has a 3/8in (9.5mm) bottom opening with a spring-loaded gate release. An optional Dust Enclosure accessory is available as SPA-302, and consists of two stainless steel panels held in place by springs. The panels slide up easily for access to the pans and quickly detach when not needed. SP-3 Dimensions: 9.5x8.5x13.5in (241x216x343mm), WxDxH. Est. Ship Wt.: 15lb (7kg).

Suppliers

Company
Product
Description
Supplier Links
Universal Splitter, (48) 1/2" Chutes, 1cf Hopper, w/2-Pans - SP-1 - Gilson Company, Inc.
Lewis Center, OH, USA
Universal Splitter, (48) 1/2" Chutes, 1cf Hopper, w/2-Pans
SP-1
Universal Splitter, (48) 1/2" Chutes, 1cf Hopper, w/2-Pans SP-1
• Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal Splitters are versatile, convenient, and cost-effective. A single model serves the purpose of two or more conventional splitters. Since material flow is controlled with a lever-release, only the included sample collecting pans are necessary for proper use. Extra sample pans are available for faster, more efficient material processing. Large, floor-standing SP-1 and SP-0 models offer increased capacities not available from other sources. SP-3, SP-2.5, and SP-0 Models have 60° chute slopes; SP-1 and SP-2 have 45° chutes. Simple, inexpensive Adapter Kits are offered for 60° conversion of the SP-1 and SP-2. Steeper chute angles are sometimes necessary for improved flowability or to meet certain coal or coke testing specifications. SP-2.5 and SP-3 are manufactured primarily of stainless steel; other models are heavy-gauge painted steel and anodized aluminum. The Universal chutes consist of aluminum bars of precise width pivoting on a rod through their lower ends. The top of the bar ends are grouped on alternate sides to form desired width chutes. Groupings resulting in an equal number of chutes on each side may be used (See table of options for each model). Most specifications require at least eight openings per side with coarse sizes and twelve with finer sizes. Once set, bars are drawn together with wing nuts on threaded ends of the pivot rod. SP-0 Mass Splitter is designed for large volume bulk aggregate samples up to 400lb (182kg) (ASTM D 75) or raw coal samples to 300lb (136kg) (ASTM D 2234). Other high-volume samples with particle sizes up to 6in (152mm) can be accurately reduced with this rugged divider. 60° chute slopes are standard. Lever-release hopper holds up to 3.5ft³ (99.1L) of material for precisely controlled splitting. Two pans on each side are included to receive the split sample, and extra pans are available as SPA-400. Material in both pans on a side is treated as a single sample. Optional SPA-450 Lift Cart is available for moving and dumping the sample pans. SP-0 Dimensions: 56x26x41in (1,422x660x1,041mm), WxDxH. Est. Ship Wt.: 460lb (209kg). SP-1 Sample Splitter is a rugged, large-capacity floor model for dividing samples of aggregate, ore and other granular materials. This original model of the Universal design is suitable for laboratory or field use with materials with particle sizes from 4in (102mm) down to fine sand. The lever-release allows controlled, accurate splits from the 1ft³ (28.3L) hopper. Available accessories make this an even more useful and versatile device for any materials lab. The SPA-102 Chute Attachment replaces one pan to permit direct loading of material into a bag or container. Optional PSA-114 Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes, and the SPA-7 Enclosure Adapter Set converts the SP-1 to a SP-10 Totally Enclosed Splitter for improved dust control. SP-1 Dimensions: 29x19x39in (737x483x990mm), WxDxH. Est. Ship Wt.: 136lb (62kg). SP-2 Porta-Splitter for 2in (51mm) to sand sizes is more durable and compact than conventional portable splitters. Lightweight with ample hopper capacity, the SP-2 is convenient for use from floor or bench-top positions. With a 0.55ft³ (15.6L) lever-release hopper and adjustability to form up to 36 dividing chutes, this splitter provides accurate and representative samples for a wide range of materials. Two pans are included, but extra pans are available as SPA-101. Optional SPA-106 Adapter Kit modifies the 45° chutes to a 60° angle for more efficient processing of difficult samples. SP-2 Dimensions: 22x14.5x20.5in (559x368x521mm), WxDxH. Est. Ship Wt.: 64lb (29kg). SP-2.5 Versa-Splitter® for 3/4in (19mm) and smaller sizes has wide application for use with fine aggregates as well as many coarser sizes. It is rugged enough for use in the field as well as on the laboratory bench. The 0.28ft³ (7.9L) lever-release hopper has plenty of capacity for samples in this size range, and up to 48 chutes can be formed with the adjustable chute bars. Most contact parts are stainless steel except for the anodized aluminum chute bars. Optional SPA-109 Dust Enclosure Accessory installs easily on the Versa-Splitter and has hinged flaps that hold in open or closed positions for pan access. SP-2.5 Dimensions: 15.5x12.5x17.5in (394x318x445mm), WxDxH. Est. Ship Wt.: 40lb (18kg). SP-3 Mini-Splitter® for 1/4in (6.4mm) to powder sizes is the smallest Universal Splitter. The benchtop SP-3 features all stainless steel construction except for the anodized aluminum chute bars and pans. The 104in³ (1.7L) hopper has a 3/8in (9.5mm) bottom opening with a spring-loaded gate release. An optional Dust Enclosure accessory is available as SPA-302, and consists of two stainless steel panels held in place by springs. The panels slide up easily for access to the pans and quickly detach when not needed. SP-3 Dimensions: 9.5x8.5x13.5in (241x216x343mm), WxDxH. Est. Ship Wt.: 15lb (7kg).

• Adjustable-width chutes.

• Lever-release hoppers.

• Six models to choose from.

Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal Splitters are versatile, convenient, and cost-effective. A single model serves the purpose of two or more conventional splitters. Since material flow is controlled with a lever-release, only the included sample collecting pans are necessary for proper use. Extra sample pans are available for faster, more efficient material processing. Large, floor-standing SP-1 and SP-0 models offer increased capacities not available from other sources.

SP-3, SP-2.5, and SP-0 Models have 60° chute slopes; SP-1 and SP-2 have 45° chutes. Simple, inexpensive Adapter Kits are offered for 60° conversion of the SP-1 and SP-2. Steeper chute angles are sometimes necessary for improved flowability or to meet certain coal or coke testing specifications. SP-2.5 and SP-3 are manufactured primarily of stainless steel; other models are heavy-gauge painted steel and anodized aluminum.

The Universal chutes consist of aluminum bars of precise width pivoting on a rod through their lower ends. The top of the bar ends are grouped on alternate sides to form desired width chutes. Groupings resulting in an equal number of chutes on each side may be used (See table of options for each model). Most specifications require at least eight openings per side with coarse sizes and twelve with finer sizes. Once set, bars are drawn together with wing nuts on threaded ends of the pivot rod.

SP-0 Mass Splitter is designed for large volume bulk aggregate samples up to 400lb (182kg) (ASTM D 75) or raw coal samples to 300lb (136kg) (ASTM D 2234). Other high-volume samples with particle sizes up to 6in (152mm) can be accurately reduced with this rugged divider. 60° chute slopes are standard. Lever-release hopper holds up to 3.5ft³ (99.1L) of material for precisely controlled splitting. Two pans on each side are included to receive the split sample, and extra pans are available as SPA-400. Material in both pans on a side is treated as a single sample. Optional SPA-450 Lift Cart is available for moving and dumping the sample pans. SP-0 Dimensions: 56x26x41in (1,422x660x1,041mm), WxDxH. Est. Ship Wt.: 460lb (209kg).

SP-1 Sample Splitter is a rugged, large-capacity floor model for dividing samples of aggregate, ore and other granular materials. This original model of the Universal design is suitable for laboratory or field use with materials with particle sizes from 4in (102mm) down to fine sand. The lever-release allows controlled, accurate splits from the 1ft³ (28.3L) hopper.

Available accessories make this an even more useful and versatile device for any materials lab. The SPA-102 Chute Attachment replaces one pan to permit direct loading of material into a bag or container. Optional PSA-114 Porta Wheels bolt easily to the splitter for mobility. The SPA-103 60° Adapter Kit increases the chute slope of the splitter to handle “difficult” materials. The SPA-114 Fixed Chute Accessory converts an SP-1 into a SP-1C fixed-chute splitter with ten 2-1/4in wide chutes, and the SPA-7 Enclosure Adapter Set converts the SP-1 to a SP-10 Totally Enclosed Splitter for improved dust control. SP-1 Dimensions: 29x19x39in (737x483x990mm), WxDxH. Est. Ship Wt.: 136lb (62kg).

SP-2 Porta-Splitter for 2in (51mm) to sand sizes is more durable and compact than conventional portable splitters. Lightweight with ample hopper capacity, the SP-2 is convenient for use from floor or bench-top positions. With a 0.55ft³ (15.6L) lever-release hopper and adjustability to form up to 36 dividing chutes, this splitter provides accurate and representative samples for a wide range of materials. Two pans are included, but extra pans are available as SPA-101. Optional SPA-106 Adapter Kit modifies the 45° chutes to a 60° angle for more efficient processing of difficult samples. SP-2 Dimensions: 22x14.5x20.5in (559x368x521mm), WxDxH. Est. Ship Wt.: 64lb (29kg).

SP-2.5 Versa-Splitter® for 3/4in (19mm) and smaller sizes has wide application for use with fine aggregates as well as many coarser sizes. It is rugged enough for use in the field as well as on the laboratory bench. The 0.28ft³ (7.9L) lever-release hopper has plenty of capacity for samples in this size range, and up to 48 chutes can be formed with the adjustable chute bars. Most contact parts are stainless steel except for the anodized aluminum chute bars. Optional SPA-109 Dust Enclosure Accessory installs easily on the Versa-Splitter and has hinged flaps that hold in open or closed positions for pan access. SP-2.5 Dimensions: 15.5x12.5x17.5in (394x318x445mm), WxDxH. Est. Ship Wt.: 40lb (18kg).

SP-3 Mini-Splitter® for 1/4in (6.4mm) to powder sizes is the smallest Universal Splitter. The benchtop SP-3 features all stainless steel construction except for the anodized aluminum chute bars and pans. The 104in³ (1.7L) hopper has a 3/8in (9.5mm) bottom opening with a spring-loaded gate release. An optional Dust Enclosure accessory is available as SPA-302, and consists of two stainless steel panels held in place by springs. The panels slide up easily for access to the pans and quickly detach when not needed. SP-3 Dimensions: 9.5x8.5x13.5in (241x216x343mm), WxDxH. Est. Ship Wt.: 15lb (7kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SP-1
Product Name Universal Splitter, (48) 1/2" Chutes, 1cf Hopper, w/2-Pans
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
5 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-5 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 7.28 lbs/hr (33 kg/hr)
View Details