Gilson Company, Inc. Vacuum Degassing Oven, Electric, 115V/60Hz HM-921

Description
Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four specimens in the included containers. The cabinet, chamber and cover are constructed of easily maintained stainless steel. The cover has a heat-resistant glass viewing window for observation during the vacuum degassing process. The HM-921 ATS Vacuum Degassing Oven uses an electrically powered vacuum system to rapidly evacuate the chamber to the required 15kPa (25.5Hg). The precision controller features a digital display to indicate time, temperature, and current process stage. Audible and visual alarms alert the user at end of each process. Illuminated pre-heat, degas and end/stop buttons allow easy operation. The ATS Vacuum degassing oven includes four 236ml (8oz) sample tins, and a specimen removal tool for easy loading and unloading of samples. Cabinet Dimensions: 24x16x12in (610x406x304mm), WxDxH. Est. Ship Wt.: 185lbs (84kg).
Description
Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four specimens in the included containers. The cabinet, chamber and cover are constructed of easily maintained stainless steel. The cover has a heat-resistant glass viewing window for observation during the vacuum degassing process. The HM-921 ATS Vacuum Degassing Oven uses an electrically powered vacuum system to rapidly evacuate the chamber to the required 15kPa (25.5Hg). The precision controller features a digital display to indicate time, temperature, and current process stage. Audible and visual alarms alert the user at end of each process. Illuminated pre-heat, degas and end/stop buttons allow easy operation. The ATS Vacuum degassing oven includes four 236ml (8oz) sample tins, and a specimen removal tool for easy loading and unloading of samples. Cabinet Dimensions: 24x16x12in (610x406x304mm), WxDxH. Est. Ship Wt.: 185lbs (84kg).

Suppliers

Company
Product
Description
Supplier Links
Vacuum Degassing Oven, Electric, 115V/60Hz - HM-921 - Gilson Company, Inc.
Lewis Center, OH, USA
Vacuum Degassing Oven, Electric, 115V/60Hz
HM-921
Vacuum Degassing Oven, Electric, 115V/60Hz HM-921
Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four specimens in the included containers. The cabinet, chamber and cover are constructed of easily maintained stainless steel. The cover has a heat-resistant glass viewing window for observation during the vacuum degassing process. The HM-921 ATS Vacuum Degassing Oven uses an electrically powered vacuum system to rapidly evacuate the chamber to the required 15kPa (25.5Hg). The precision controller features a digital display to indicate time, temperature, and current process stage. Audible and visual alarms alert the user at end of each process. Illuminated pre-heat, degas and end/stop buttons allow easy operation. The ATS Vacuum degassing oven includes four 236ml (8oz) sample tins, and a specimen removal tool for easy loading and unloading of samples. Cabinet Dimensions: 24x16x12in (610x406x304mm), WxDxH. Est. Ship Wt.: 185lbs (84kg).

Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four specimens in the included containers. The cabinet, chamber and cover are constructed of easily maintained stainless steel. The cover has a heat-resistant glass viewing window for observation during the vacuum degassing process.

The HM-921 ATS Vacuum Degassing Oven uses an electrically powered vacuum system to rapidly evacuate the chamber to the required 15kPa (25.5Hg). The precision controller features a digital display to indicate time, temperature, and current process stage. Audible and visual alarms alert the user at end of each process. Illuminated pre-heat, degas and end/stop buttons allow easy operation. The ATS Vacuum degassing oven includes four 236ml (8oz) sample tins, and a specimen removal tool for easy loading and unloading of samples. Cabinet Dimensions: 24x16x12in (610x406x304mm), WxDxH. Est. Ship Wt.: 185lbs (84kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Vacuum Ovens
Product Number HM-921
Product Name Vacuum Degassing Oven, Electric, 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Drying Ovens -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
External Vertical (Bell Top)
Application Drying; Industrial
Vacuum / Pressure Range Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
View Details
Vacuum Drying Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Application Drying; Industrial
Vacuum / Pressure Range Low Vacuum up to 1mbar, Fine Vacuum up to 10-3 mbar, High Vacuum up to 10-8 mbar
View Details
Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 53 - BINDER Inc.
Specs
External Bench / Cabinet
Application Drying; Laboratory
Controller Type Programmable
View Details