Gilson Company, Inc. Masonry Saw,Heavy-Duty w/o Blade,5-Hp, 230V/60Hz HM-62

Description
Masonry saws available from Gilson include a lightweight 2hp Portable Model and a 5hp Heavy-Duty Model for high production applications. The HM-60 Portable Saw accommodates 14in (356mm) diameter blades for up to 5in (127mm) cut depth. Heavy Duty HM-62 accomodates 20in (508mm) blades for up to 8in (203mm) cut depth. Both include double V-belt drives, high-torque motors, and submersible water pumps to permit wet cutting. Sealed lifetime-lubricated cutting head pivot point bearings are seated in a machined saddle to give precise alignment and long blade life. Blade guards stay parallel to the wheel-mounted rubber-topped cast aluminum cutting cart for safety, visibility, and convenience. Heavy-duty blade shafts are mounted on quality ball bearings. HM-60 Portable Masonry Saw has 2,585 blade rpm and a sturdy X-braced frame to maintain alignment. Cutting head height is locked quickly with a lever, or add HMA-225 Foot Pedal Kit accessory for control of height during operation. Strong, lightweight HMA-224 Folding Stand permits setup at a convenient working height. Overall Dimensions: 38x19.5x27in (965x495x686mm), LxWxH; height is 54in (1372mm) with Folding Stand. HM-62 Heavy-Duty Masonry Saw has a heavier braced steel frame to resist flexing. Standard features include an integral steel support stand and foot-pedal control of cutting head height. The 2,350 blade rpm and powerful 5hp high-torque motor assure high-production performance. The 20in (508mm) blade capacity permits cutting of cylinders or 8in (203mm) blocks in a single pass. HMA-227 Wheel Kit Accessory may be added for portability. Overall Dimensions: 47.75x22x57.5in (1213x559x1461mm), LxWxH. Order diamond blades separately. Premium Model HMA-232 blade is for medium sized jobs and give fast cutting and long life. Super premium HMA-234 and HMA-236 blades give maximum production in largest jobs at lowest cost per cut. All blades can be used wet or dry and cost less in quantities of five.
Description
Masonry saws available from Gilson include a lightweight 2hp Portable Model and a 5hp Heavy-Duty Model for high production applications. The HM-60 Portable Saw accommodates 14in (356mm) diameter blades for up to 5in (127mm) cut depth. Heavy Duty HM-62 accomodates 20in (508mm) blades for up to 8in (203mm) cut depth. Both include double V-belt drives, high-torque motors, and submersible water pumps to permit wet cutting. Sealed lifetime-lubricated cutting head pivot point bearings are seated in a machined saddle to give precise alignment and long blade life. Blade guards stay parallel to the wheel-mounted rubber-topped cast aluminum cutting cart for safety, visibility, and convenience. Heavy-duty blade shafts are mounted on quality ball bearings. HM-60 Portable Masonry Saw has 2,585 blade rpm and a sturdy X-braced frame to maintain alignment. Cutting head height is locked quickly with a lever, or add HMA-225 Foot Pedal Kit accessory for control of height during operation. Strong, lightweight HMA-224 Folding Stand permits setup at a convenient working height. Overall Dimensions: 38x19.5x27in (965x495x686mm), LxWxH; height is 54in (1372mm) with Folding Stand. HM-62 Heavy-Duty Masonry Saw has a heavier braced steel frame to resist flexing. Standard features include an integral steel support stand and foot-pedal control of cutting head height. The 2,350 blade rpm and powerful 5hp high-torque motor assure high-production performance. The 20in (508mm) blade capacity permits cutting of cylinders or 8in (203mm) blocks in a single pass. HMA-227 Wheel Kit Accessory may be added for portability. Overall Dimensions: 47.75x22x57.5in (1213x559x1461mm), LxWxH. Order diamond blades separately. Premium Model HMA-232 blade is for medium sized jobs and give fast cutting and long life. Super premium HMA-234 and HMA-236 blades give maximum production in largest jobs at lowest cost per cut. All blades can be used wet or dry and cost less in quantities of five.

Suppliers

Company
Product
Description
Supplier Links
Masonry Saw,Heavy-Duty w/o Blade,5-Hp, 230V/60Hz - HM-62 - Gilson Company, Inc.
Lewis Center, OH, USA
Masonry Saw,Heavy-Duty w/o Blade,5-Hp, 230V/60Hz
HM-62
Masonry Saw,Heavy-Duty w/o Blade,5-Hp, 230V/60Hz HM-62
Masonry saws available from Gilson include a lightweight 2hp Portable Model and a 5hp Heavy-Duty Model for high production applications. The HM-60 Portable Saw accommodates 14in (356mm) diameter blades for up to 5in (127mm) cut depth. Heavy Duty HM-62 accomodates 20in (508mm) blades for up to 8in (203mm) cut depth. Both include double V-belt drives, high-torque motors, and submersible water pumps to permit wet cutting. Sealed lifetime-lubricated cutting head pivot point bearings are seated in a machined saddle to give precise alignment and long blade life. Blade guards stay parallel to the wheel-mounted rubber-topped cast aluminum cutting cart for safety, visibility, and convenience. Heavy-duty blade shafts are mounted on quality ball bearings. HM-60 Portable Masonry Saw has 2,585 blade rpm and a sturdy X-braced frame to maintain alignment. Cutting head height is locked quickly with a lever, or add HMA-225 Foot Pedal Kit accessory for control of height during operation. Strong, lightweight HMA-224 Folding Stand permits setup at a convenient working height. Overall Dimensions: 38x19.5x27in (965x495x686mm), LxWxH; height is 54in (1372mm) with Folding Stand. HM-62 Heavy-Duty Masonry Saw has a heavier braced steel frame to resist flexing. Standard features include an integral steel support stand and foot-pedal control of cutting head height. The 2,350 blade rpm and powerful 5hp high-torque motor assure high-production performance. The 20in (508mm) blade capacity permits cutting of cylinders or 8in (203mm) blocks in a single pass. HMA-227 Wheel Kit Accessory may be added for portability. Overall Dimensions: 47.75x22x57.5in (1213x559x1461mm), LxWxH. Order diamond blades separately. Premium Model HMA-232 blade is for medium sized jobs and give fast cutting and long life. Super premium HMA-234 and HMA-236 blades give maximum production in largest jobs at lowest cost per cut. All blades can be used wet or dry and cost less in quantities of five.

Masonry saws available from Gilson include a lightweight 2hp Portable Model and a 5hp Heavy-Duty Model for high production applications. The HM-60 Portable Saw accommodates 14in (356mm) diameter blades for up to 5in (127mm) cut depth. Heavy Duty HM-62 accomodates 20in (508mm) blades for up to 8in (203mm) cut depth. Both include double V-belt drives, high-torque motors, and submersible water pumps to permit wet cutting. Sealed lifetime-lubricated cutting head pivot point bearings are seated in a machined saddle to give precise alignment and long blade life. Blade guards stay parallel to the wheel-mounted rubber-topped cast aluminum cutting cart for safety, visibility, and convenience. Heavy-duty blade shafts are mounted on quality ball bearings.

HM-60 Portable Masonry Saw has 2,585 blade rpm and a sturdy X-braced frame to maintain alignment. Cutting head height is locked quickly with a lever, or add HMA-225 Foot Pedal Kit accessory for control of height during operation. Strong, lightweight HMA-224 Folding Stand permits setup at a convenient working height. Overall Dimensions: 38x19.5x27in (965x495x686mm), LxWxH; height is 54in (1372mm) with Folding Stand.

HM-62 Heavy-Duty Masonry Saw has a heavier braced steel frame to resist flexing. Standard features include an integral steel support stand and foot-pedal control of cutting head height. The 2,350 blade rpm and powerful 5hp high-torque motor assure high-production performance. The 20in (508mm) blade capacity permits cutting of cylinders or 8in (203mm) blocks in a single pass. HMA-227 Wheel Kit Accessory may be added for portability. Overall Dimensions: 47.75x22x57.5in (1213x559x1461mm), LxWxH.

Order diamond blades separately. Premium Model HMA-232 blade is for medium sized jobs and give fast cutting and long life. Super premium HMA-234 and HMA-236 blades give maximum production in largest jobs at lowest cost per cut. All blades can be used wet or dry and cost less in quantities of five.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Sawing Machinery
Product Number HM-62
Product Name Masonry Saw,Heavy-Duty w/o Blade,5-Hp, 230V/60Hz
Machine Type Circular
Unlock Full Specs
to access all available technical data

Similar Products

Foundry Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Benchtop Sectioning Machine - MSX255M - LECO Corporation
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Masonry Saw,Heavy-Duty w/o Blade,5-Hp,230V/50Hz - HM-62F - Gilson Company, Inc.
Specs
Machine Type Circular
Cutting Type Manual
Power Type AC Power
View Details
S Series Semi-Automatic Saw - s200 - FKN Systek, Inc.
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details