Gilson Company, Inc. Asphalt Depth Gauge HM-591

Description
HM-591 Asphalt Depth Gauge makes accurate thickness determinations quickly and easily. Depth measurements up to 11-3/4in (298mm) in 1/4in increments may be made from back of paver or from curbside with no need to step directly on hot asphalt. Depth rod will not pull on asphalt when retracted and leaves a small hole easily closed by roller. Storage bracket may be mounted directly to paver or pickup truck bed and holds the gauge securely in place with a spring clamp and PVC cup. Gauge body is all-aluminum construction with 38in (965mm) total length, 1-1/4in (32mm) dia. anodized barrel is 25in (635mm) long. 3in (76mm) diameter foot insures steady, accurate measurements. Depth probe is 1/4in (6mm) steel. Hole for lubricating oil is in barrel. Gauge weight is 2lb (1kg). Est. Ship Wt.: 6lb (3kg).
Description
HM-591 Asphalt Depth Gauge makes accurate thickness determinations quickly and easily. Depth measurements up to 11-3/4in (298mm) in 1/4in increments may be made from back of paver or from curbside with no need to step directly on hot asphalt. Depth rod will not pull on asphalt when retracted and leaves a small hole easily closed by roller. Storage bracket may be mounted directly to paver or pickup truck bed and holds the gauge securely in place with a spring clamp and PVC cup. Gauge body is all-aluminum construction with 38in (965mm) total length, 1-1/4in (32mm) dia. anodized barrel is 25in (635mm) long. 3in (76mm) diameter foot insures steady, accurate measurements. Depth probe is 1/4in (6mm) steel. Hole for lubricating oil is in barrel. Gauge weight is 2lb (1kg). Est. Ship Wt.: 6lb (3kg).

Suppliers

Company
Product
Description
Supplier Links
Asphalt Depth Gauge - HM-591 - Gilson Company, Inc.
Lewis Center, OH, USA
Asphalt Depth Gauge
HM-591
Asphalt Depth Gauge HM-591
HM-591 Asphalt Depth Gauge makes accurate thickness determinations quickly and easily. Depth measurements up to 11-3/4in (298mm) in 1/4in increments may be made from back of paver or from curbside with no need to step directly on hot asphalt. Depth rod will not pull on asphalt when retracted and leaves a small hole easily closed by roller. Storage bracket may be mounted directly to paver or pickup truck bed and holds the gauge securely in place with a spring clamp and PVC cup. Gauge body is all-aluminum construction with 38in (965mm) total length, 1-1/4in (32mm) dia. anodized barrel is 25in (635mm) long. 3in (76mm) diameter foot insures steady, accurate measurements. Depth probe is 1/4in (6mm) steel. Hole for lubricating oil is in barrel. Gauge weight is 2lb (1kg). Est. Ship Wt.: 6lb (3kg).

HM-591 Asphalt Depth Gauge makes accurate thickness determinations quickly and easily. Depth measurements up to 11-3/4in (298mm) in 1/4in increments may be made from back of paver or from curbside with no need to step directly on hot asphalt. Depth rod will not pull on asphalt when retracted and leaves a small hole easily closed by roller. Storage bracket may be mounted directly to paver or pickup truck bed and holds the gauge securely in place with a spring clamp and PVC cup.

Gauge body is all-aluminum construction with 38in (965mm) total length, 1-1/4in (32mm) dia. anodized barrel is 25in (635mm) long. 3in (76mm) diameter foot insures steady, accurate measurements. Depth probe is 1/4in (6mm) steel. Hole for lubricating oil is in barrel. Gauge weight is 2lb (1kg). Est. Ship Wt.: 6lb (3kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Rules and Length Gauges
Product Number HM-591
Product Name Asphalt Depth Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 1218213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.26 inch (32 mm)
Materials of Construction Steel; Steel
View Details