Manual soil rammers, or compaction hammers, are used to compact soil samples for moisture-density relationship (Proctor) testing. These models are all constructed from rust-resistant plated steel and have a 2in (51mm) circular face. Newer U.S. Army Corps of Engineers specifications now require use of ASTM-style soil compaction hammers. Inquire for old-style USACE compaction hammers.
HM-550 ASTM Standard Compaction Hammer has 5.5lb (2.5kg) mass enclosed in a guide sleeve with vent holes to insure unrestricted free-fall. Drop is 12in (305mm). Est. Ship Wt.: 10lb (5kg).
HM-551 ASTM Modified Compaction Hammer has 10lb (4.5kg) mass enclosed in a guide sleeve with vent holes to insure unrestricted free-fall. Drop is 18in (457mm). Est. Ship Wt.: 16lb (7kg).
| Gilson Company, Inc. | |
|---|---|
| Product Category | Hammers and Mallets |
| Product Number | HM-551 |
| Product Name | Manual Modified Soil Compaction Hammer, 18" Drop, 10 Lb. |