Gilson Company, Inc. Sulfate Soundness 8" Sieve Holder HM-447

Description
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.
Description
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Suppliers

Company
Product
Description
Supplier Links
Sulfate Soundness 8" Sieve Holder - HM-447 - Gilson Company, Inc.
Lewis Center, OH, USA
Sulfate Soundness 8" Sieve Holder
HM-447
Sulfate Soundness 8" Sieve Holder HM-447
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample.

Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C).

Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Tool Holders
Product Number HM-447
Product Name Sulfate Soundness 8" Sieve Holder
Unlock Full Specs
to access all available technical data

Similar Products

Unique Application Tools -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Type Drill Chuck; Tool Holder Blank; Die Holder, Bit Holder, Anti-Wobble Socket, Nutsetter
View Details